The UT3N01ZG-AE2-R is a low voltage N-Channel MOSFET from UTC (Unisonic Technologies Co., Ltd.). It's specifically designed for portable applications and offers excellent switching performance with low on-resistance. This makes it suitable for load switching and power management circuits in devices like smartphones and tablets.
Applications
- Load Switching in Portable Devices
- Power Management Circuits
- DC-DC Conversion
- Battery Protection
- Logic Level Conversion
Features
- N-Channel MOSFET
- Low On-Resistance (RDS(on))
- Logic Level Gate Drive
- Fast Switching Speed
- Surface Mount Package
- Lead-Free and RoHS Compliant
Benefits
- High Efficiency: The low on-resistance minimizes power loss and improves overall efficiency.
- Compact Size: The small surface mount package makes it ideal for portable applications.
- Easy to Drive: Logic level gate drive simplifies circuit design and reduces component count.
- Reliable Performance: Designed for stable and reliable operation in portable devices.
- Environmentally Friendly: Compliant with RoHS standards.
Technical Specifications
The UT3N01ZG-AE2-R typically features a Drain-Source Voltage (VDS) rating of around 20V - 30V, a Gate-Source Voltage (VGS) of ±12V, and a continuous Drain Current (ID) that varies depending on the operating temperature. The key feature is its low RDS(on), which will be specified in the datasheet at a particular gate voltage. The device is often packaged in a small outline transistor (SOT) package.
The UT3N01ZG-AE2-R is commonly employed in portable electronics due to its small size and efficient performance. Its low on-resistance ensures minimal power dissipation, extending battery life in mobile devices. It is often used as a load switch to control power to different sections of a circuit, contributing to optimized power management within the device.