EN
  • EN
  • DE

TPS3808G01DRVT

Part No TPS3808G01DRVT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISOR ADJ 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 1111697-TPS3808G01DRVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3808G01DRVT CAD Model

Description

Product Overview: TPS3808G01DRVT by Texas Instruments

The TPS3808G01DRVT is a high-precision programmable delay supervisor from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced voltage supervisor IC is designed to provide critical system protection by monitoring the supply voltage and asserting a reset signal whenever it detects a voltage that is outside the programmed threshold limits. It is an essential component for applications requiring a high degree of reliability and accuracy in power monitoring.

This device comes in a small, 6-pin SOT-23 package, making it suitable for space-constrained applications while offering a minimal footprint on the PCB. It is characterized by a low quiescent current of only 2.5 µA, which is ideal for power-sensitive designs. The TPS3808G01DRVT is capable of supporting a wide supply voltage range from 1.7V to 6.5V, providing versatility across various platforms and ensuring compatibility with a broad range of supply rails.

One of the key features of the TPS3808G01DRVT is its programmable time delay, which allows designers to set the reset signal assertion time according to their system requirements. This is particularly useful in scenarios where a precise sequence of operations is critical upon power-up or power-down. Additionally, the device offers a manual reset input, providing an extra layer of control for system resets.

The TPS3808G01DRVT also boasts a high threshold accuracy of ±0.5% at 25°C, which ensures reliable operation even under varying temperature conditions. This accuracy is maintained over the full operating temperature range of -40°C to 125°C, highlighting the device's robustness and suitability for industrial and automotive applications.

For ease of integration, the TPS3808G01DRVT is supported by TI's comprehensive design resources, including application notes, reference designs, and simulation tools. This support accelerates the design process and helps engineers to quickly implement the supervisor IC into their projects.

In summary, the TPS3808G01DRVT from Texas Instruments is a high-precision, low-power voltage supervisor that offers programmable delay, a wide operating voltage range, and high threshold accuracy. Its small package and support resources make it an excellent choice for designers looking to enhance system reliability in a variety of applications.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3967 $50.9505
36+ $2.7870 $100.3320
56+ $2.6999 $151.1944
77+ $2.6128 $201.1856
99+ $2.5257 $250.0443
133+ $2.2645 $301.1785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,460 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess