EN
  • EN
  • DE

19004-0001

Part No 19004-0001
Manufacturer Molex, LLC
Catalog Terminals
Description Terminal, Male Disconnect, 0.25IN, Crimp, Bl
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Copper
Mounting SMD (SMT)
Case / Package 0001
Color Red
Contact Material Copper, Brass
Contact Plating Chromate, Tin
Country of Origin US
Depth 11.43 mm
ELV Compliant
Flammability Rating UL94 V-2
Gender Male
Glow Wire Compliant Compliant
Halogen Free Low Halogen
Insulation Insulated
Insulation Material Nylon
Lead Free Yes
Length 24.6 mm
Material Brass
Maximum Operating Temperature 105 °C
Min Operating Temperature -65 °C
Orientation Straight
Packaging Bulk
Plating Chromate
REACH SVHC Unknown
RoHS Compliant
Tab Thickness 810 µm
Tab Width 6.35 mm
Terminal Material Brass
Termination Crimp
Voltage Rating 600 V
Voltage Rating (DC) 600 V
Wire/Cable Gauge 18 AWG
Wire Gauge (Max) 18 AWG
Wire Gauge (Min) 22 AWG
Win Source Part Number 1018166-19004-0001
Categories Terminals
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 19004-0001 CAD Model

Description

This Molex terminal is insulated and has a tab width of 6.35 mm and a tab thickness of 810 μm.

  • Manufacturer: Molex
  • Insulation: Insulated
  • Tab Width: 6.35 mm
  • Tab Thickness: 810 μm
  • Voltage Rating: 600 V
  • Lead-Free: Yes
  • Contact Material: Copper and Brass
  • Contact Plating: Chromate and Tin
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -65 °C
  • Maximum Operating Temperature: 105 °C
  • Glow Wire Compliant: Yes
  • Wire/Cable Gauge: 18-22 AWG

You May Also Be Interested in

Molex, LLC
19193-0219 Molex Terminals RING TERMINAL 6AWG VERSAKRIMP datasheet, inventory, & pricing.
Lowest to $0.6112
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
Molex, LLC
19276-0005 Molex Terminals .250X.032 FEM FIQD INSULK 16-14 QUIXON datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
19002-0025 Molex Terminals 14-16 AWG DISCONNECT datasheet, inventory, & pricing.
Lowest to $0.8790
JST Sales America Inc.
Ring Connectors RoHS
Lowest to $0.0728
Molex, LLC
19203-0389 Molex Terminals KRIMPTITE RING TNG datasheet, inventory, & pricing.
Lowest to $0.5821
Molex, LLC
19043-0027 Molex Terminals TAB ADAPTER (2M/1F) 1F) PLATED (VWA-0-1) datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 3/0AWG #5/16
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 3/0 AWG #3/8
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2556 $58.7880
555+ $0.2097 $116.3835
855+ $0.2033 $173.8215
1,175+ $0.1967 $231.1225
1,520+ $0.1901 $288.9520
2,035+ $0.1705 $346.9675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,713 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess