EN
  • EN
  • DE

UT3403G-AE3-R

Part No UT3403G-AE3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description -2.6 Amps, 30 Volts P-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278447-UT3403G-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT3403G-AE3-R CAD Model

Description

The UT3403G-AE3-R is a N-Channel Power MOSFET from Unisonic Technologies Co., Ltd (UTC). This MOSFET is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. It's commonly used in power supplies, DC-DC converters, and motor control systems.

Applications

  • Power Supplies
  • DC-DC Converters
  • Motor Control
  • LED Lighting
  • Battery Management Systems

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves switching speed.
  • Fast Switching Speed: Enables high-frequency operation.
  • Avalanche Rated: Provides robustness against voltage transients.
  • Lead-Free Package: Complies with environmental regulations.
  • TO-252 Package: Facilitates easy surface mount assembly.

Benefits

  • High Efficiency: Low RDS(on) minimizes conduction losses, leading to energy savings.
  • Improved Thermal Performance: Low RDS(on) reduces heat generation, increasing reliability.
  • Fast Switching: Enables higher operating frequencies and smaller component sizes, reducing system cost.
  • Robust Operation: Avalanche rating provides protection against voltage spikes and overvoltage conditions.
  • Environmentally Friendly: Lead-free package complies with RoHS standards, minimizing environmental impact.
  • Easy Assembly: TO-252 package simplifies surface mount assembly, reducing manufacturing costs.

Additional Details

The UT3403G-AE3-R is an N-Channel enhancement mode power MOSFET. It is designed to minimize conduction losses through its low RDS(on). It also offers a low gate charge (Qg), reducing switching losses and improving switching speed. The device is avalanche rated, providing increased robustness and reliability in demanding applications. The TO-252 package provides good thermal performance and is suitable for surface mount assembly.

Specifications:

  • Drain-Source Voltage (VDS): 30V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): 8A
  • On-Resistance (RDS(on)): 12 mΩ (at VGS = 10V)
  • Total Gate Charge (Qg): 15 nC (at VGS = 10V)

You May Also Be Interested in

Microchip Technology
Lowest to $6.2562
Toko America Inc.
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Intel
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess