The UT2312G-AE3-R is an N-channel enhancement mode MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for high-efficiency switching applications and is commonly used in portable devices and power management systems. Its key feature is its low on-resistance, which minimizes power loss and maximizes energy efficiency.
Applications:
- DC-DC Converters
- Load Switching
- Power Management in Portable Devices
- LED Lighting
- Battery Charging Circuits
Features:
- N-Channel Enhancement Mode
- Low On-Resistance: Reduces conduction losses and improves efficiency.
- Fast Switching Speed: Enhances system responsiveness.
- Logic Level Gate Drive: Simplifies interfacing with control circuitry.
- RoHS Compliant: Meets environmental standards.
Benefits:
- High Efficiency: Minimizes power dissipation, leading to energy savings.
- Improved Performance: Fast switching improves the overall performance of the application.
- Simplified Design: Logic-level gate drive simplifies integration with other components.
- Reliable Operation: Designed for stable performance in various operating conditions.
- Compact Footprint: Suitable for use in space-constrained applications.
Additional Details:
The UT2312G-AE3-R is packaged in a SOT-23, making it ideal for surface mount assembly. It has a drain-source voltage (VDS) rating of 20V, a gate-source voltage (VGS) rating of ±12V, and a continuous drain current (ID) of 3.8A. The typical on-resistance (RDS(on)) is 45 mΩ at VGS = 4.5V and 65 mΩ at VGS = 2.5V. This MOSFET is designed to operate over a wide temperature range. The gate threshold voltage is between 0.4V and 1V. Its low gate charge contributes to fast switching speeds and reduced switching losses. It is commonly used in applications where both efficiency and space are critical considerations. The device's thermal resistance is optimized to facilitate efficient heat dissipation, ensuring stable operation even under high load conditions.