EN
  • EN
  • DE

UT2309AL-AE3-R

Part No UT2309AL-AE3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description P-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278406-UT2309AL-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT2309AL-AE3-R CAD Model

Description

The UT2309AL-AE3-R is a P-channel enhancement-mode MOSFET from UTC (Unisonic Technologies Co., Ltd.). It is designed for various power switching applications requiring efficient and reliable performance. This MOSFET offers a low on-resistance, which minimizes power loss and enhances overall system efficiency.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Converters
  • Solid State Relays
  • Battery Management Systems

Features:

  • P-Channel Enhancement Mode
  • Low On-Resistance: Minimizes conduction losses and improves efficiency.
  • Low Gate Charge: Enables fast switching speeds.
  • Logic Level Gate Drive: Allows direct drive from logic circuits.
  • RoHS Compliant: Ensures environmental compliance.

Benefits:

  • Increased Energy Efficiency: The low on-resistance reduces power dissipation, leading to energy savings.
  • Improved System Performance: Fast switching speeds enhance the responsiveness and performance of the application.
  • Simplified Circuit Design: Logic-level gate drive simplifies the interface with control circuits.
  • Reliable Operation: Designed for robust performance in demanding environments.
  • Compact Design: Suitable for space-constrained applications.

Additional Details:

The UT2309AL-AE3-R comes in a SOT-23 package, making it suitable for surface mount assembly. Its key electrical characteristics include a drain-source voltage (VDS) of -30V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) of -2.8A. The on-resistance (RDS(on)) is typically 95 mΩ at VGS = -10V and 140 mΩ at VGS = -4.5V. It is designed to operate over a wide temperature range. The gate threshold voltage is between -1V and -3V. The device's thermal resistance is optimized to facilitate efficient heat dissipation, ensuring stable operation even under high load conditions. This MOSFET is commonly used in battery-powered devices, offering a balance of performance and efficiency.

You May Also Be Interested in

Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Samsung
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Toko America Inc.
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess