EN
  • EN
  • DE

UT12N10L-TN3-R

Part No UT12N10L-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 12 Amps, 100 Volts N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278380-UT12N10L-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT12N10L-TN3-R CAD Model

Description

The UT12N10L-TN3-R is an N-Channel Enhancement Mode MOSFET from UTC (Unisonic Technologies Co., Ltd.). It is designed for low gate charge and low on-resistance applications.

Applications

  • DC-DC Converters: Used in DC-DC converters for efficient voltage conversion.
  • Power Management: Employed in power management circuits for efficient power distribution.
  • Load Switching: Used to switch power to various loads in electronic systems.
  • Motor Control: Utilized in low-power motor control applications.
  • LED Lighting: Used in LED lighting applications for efficient power delivery.

Features

  • N-Channel MOSFET: Offers efficient switching capability.
  • Low Gate Charge: Reduces switching losses.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast Switching Speed: Enables quick switching transitions.
  • Small Package: Available in a compact package for space-saving designs.
  • RoHS Compliant: Compliant with environmental standards.

Benefits

  • Efficient Power Switching: Low RDS(on) reduces power dissipation.
  • Reduced Switching Losses: Low gate charge minimizes switching losses.
  • Compact Design: Small package allows for dense circuit layouts.
  • Versatile Applications: Suitable for a wide range of power management and switching applications.
  • Environmentally Friendly: RoHS compliant construction.

Additional Details

The UT12N10L-TN3-R is an N-Channel MOSFET designed to provide efficient power switching with a low on-resistance (RDS(on)) and low gate charge. The low RDS(on) minimizes power loss during conduction, improving the overall efficiency of the circuit. The low gate charge reduces switching losses, further improving the efficiency of the circuit. The fast switching speed enables quick transitions, making it suitable for high-frequency applications. The small package size makes it suitable for use in densely populated circuit boards, where space is limited.

The UT12N10L-TN3-R is commonly used in applications where efficient power switching and low losses are required, such as in DC-DC converters, power management circuits, and load switching applications. Its low gate charge makes it well-suited for high-frequency applications. The use cases also include battery-powered devices and portable electronics. It's also commonly used in battery management systems (BMS).

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess