EN
  • EN
  • DE

ADIS16385BMLZ

Part No ADIS16385BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description Six Degrees of Freedom Inertial Sensor | IMU ACCEL/GYRO 3-AXIS SPI 24ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Sensor Type Accelerometer, Gyroscope, 3 Axis
Output Type SPI
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package Module
Supplier Device Package Module
Mounting Style Chassis Mount
Family Part Number ADIS16385
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140516-ADIS16385BMLZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADIS16385BMLZ CAD Model

Description

ADIS16385BMLZ: High-Performance, Precision IMU from Analog Devices Inc.

The ADIS16385BMLZ is a state-of-the-art inertial measurement unit (IMU) manufactured by Analog Devices Inc., a leader in high-performance analog technology. This compact, high-precision sensor offers a complete inertial system that includes a tri-axis digital gyroscope and a tri-axis digital accelerometer.

Designed for demanding applications, the ADIS16385BMLZ provides a robust solution for platform stabilization, navigation, and motion analysis in industrial, automotive, and aerospace applications. It is well-suited for tasks where accurate angular rate and acceleration data are critical for performance.

Key Features

  • Tri-axis digital gyroscope with a dynamic range of ±450°/sec and excellent vibration rejection.
  • Tri-axis digital accelerometer with a dynamic range of ±5g for precise acceleration measurement.
  • Factory calibration ensures high accuracy and temperature stability, reducing the need for user calibration.
  • Automatic and manual bias correction options to maintain performance over time.
  • Serial peripheral interface (SPI) for easy integration into a variety of systems.
  • Aluminum enclosure with a compact footprint (24mm x 37mm x 14mm) for enhanced durability and ease of installation.

Applications

  • Platform stabilization and control
  • Navigation and positioning systems
  • Robotics and unmanned vehicles
  • Instrumentation and industrial control
  • Aerospace and defense systems

The ADIS16385BMLZ is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology and precision engineering. Its robust construction and sophisticated internal algorithms deliver reliable performance even in the most challenging environments. With its extensive feature set and proven track record, the ADIS16385BMLZ is the ideal choice for professionals seeking an advanced, accurate, and dependable IMU solution.

For more information, technical specifications, and application support, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IMU ACCEL/GYRO 3-AXIS I2C 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C Output
Lowest to $22.1437
Kionix Inc.
TRI-AXIS ACCELEROMETER(SELECTABL / Accelerometer, Magnetometer, 6 Axis Sensor I²C Output
Need more? Email Us
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 12LGA
Lowest to $1.2393
TDK InvenSense
IMU ACCEL/GYRO/COMPI2C/SPI 24QFN
Lowest to $16.6316
STMicroelectronics
ULTRA-COMPACT HIGH-PERFORMANCE E
Lowest to $7.3309
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 28LGA
Lowest to $9.9654
TDK InvenSense
6-AXIS MEMS MOTIONTRACKING DEVIC / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.1617
Analog Devices Inc.
6 DOF PREC IMU, 40G (500 DPS DNR
Lowest to $791.0422
TDK InvenSense
6-AXIS MEMS MOTIONTRACKING DEVIC / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $1.8769

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess