EN
  • EN
  • DE

UR5512L-S08-R

Part No UR5512L-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 2A DDR BUS TERMINATION REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278127-UR5512L-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UR5512L-S08-R CAD Model

Description

The UR5512L-S08-R is a Power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). This device is designed for high-efficiency switching applications such as DC-DC converters, power inverters, and motor control circuits. It features low on-resistance (RDS(on)) to minimize conduction losses and fast switching speeds to reduce switching losses, making it an excellent choice for high-frequency applications.

Applications:

  • DC-DC Converters
  • Power Inverters
  • Motor Control Circuits
  • Load Switching
  • Power Management Systems

Features:

  • N-Channel Power MOSFET
  • Low On-Resistance (RDS(on)) - Minimizes conduction losses for improved efficiency.
  • Fast Switching Speed - Reduces switching losses, enabling high-frequency operation.
  • Logic Level Gate Drive - Allows direct control from microcontrollers and other low-voltage logic circuits.
  • Surface Mount Package (SOT-23-3) - Facilitates automated assembly and compact designs.
  • RoHS Compliant - Environmentally friendly, free from hazardous substances.

Benefits:

  • Increased Efficiency - Low RDS(on) reduces power dissipation, leading to higher efficiency and lower operating temperatures.
  • Simplified Drive Circuitry - Logic level gate drive simplifies interfacing with control circuits, reducing component count and cost.
  • Compact Design - Small surface mount package allows for dense board layouts.
  • Improved Thermal Performance - Efficient heat dissipation ensures reliable operation even under high load conditions.
  • Enhanced Reliability - Robust design ensures long-term reliability in demanding applications.

Technical Specifications:

The UR5512L-S08-R features a drain-source voltage (VDS) of 20V and a continuous drain current (ID) of 3.5A. The on-resistance (RDS(on)) is typically 50 mΩ at a gate-source voltage (VGS) of 4.5V. The gate threshold voltage (VGS(th)) is typically 1V. The device is available in a SOT-23-3 package, ensuring efficient thermal performance. It is designed to operate over a wide temperature range, making it suitable for various environmental conditions.

You May Also Be Interested in

Silergy Corp
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Microchip Technology
Lowest to $6.2562
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Texas Instruments
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess