EN
  • EN
  • DE

SPVN310100

Part No SPVN310100
Manufacturer ALPS Electric
Catalog Misc Products
Description Low-profile Two-way Operation Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ALPS ELECTRIC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838629-SPVN310100
Ultra Librarian 3D Model Ultra Librarian SPVN310100 CAD Model

Description

The SPVN310100, manufactured by ALPS Electric, appears to be a tactile switch. Tactile switches provide a distinct 'click' or tactile feedback when activated, confirming to the user that the switch has been pressed. These switches are commonly used in various electronic devices for input and control functions. While specific details are scarce, tactile switches generally feature a compact design and are designed for surface mounting on printed circuit boards (PCBs).

Applications

  • Consumer electronics (e.g., remote controls, gaming controllers)
  • Industrial equipment
  • Automotive electronics
  • Medical devices
  • Navigation systems

Features

  • Tactile Feedback: Provides a distinct click or tactile sensation upon activation.
  • Compact Size: Typically small in size for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • Reliable Operation: Designed for a specified number of operating cycles.
  • Momentary Contact: Provides a brief electrical connection when pressed.

Benefits

  • User Confirmation: Tactile feedback provides clear confirmation of switch activation.
  • Space Saving: Compact design allows for integration in small devices.
  • Automated Assembly: SMT compatibility reduces manufacturing costs.
  • Long Life: Designed for a high number of operating cycles.
  • Easy Integration: Simple electrical interface for easy incorporation into circuits.

Tactile switches like the SPVN310100 offer a reliable and user-friendly method for implementing input functions in electronic devices. The tactile feedback is a key advantage, improving the user experience by providing a clear indication that the switch has been activated. Given the manufacturer, ALPS Electric, it is expected to be of high quality. Considering their widespread use in various applications, the SPVN310100 is likely to meet industry standards for durability and electrical performance. The precise specifications, such as actuation force and contact resistance, would be available in the product datasheet.

You May Also Be Interested in

Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess