EN
  • EN
  • DE

UP2790G-S08-R

Part No UP2790G-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description SWITCHING N- AND P-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1277417-UP2790G-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UP2790G-S08-R CAD Model

Description

The UP2790G-S08-R is a synchronous rectified buck converter controller manufactured by Unisonic Technologies Co., Ltd. (UTC). It's designed to efficiently convert a higher input voltage to a lower output voltage, making it suitable for various power supply applications.

Applications:

  • Notebook Computers: Used in notebook computers for core voltage regulation and power management.
  • Graphics Cards: Employed in graphics cards to provide stable and efficient power to the GPU.
  • Motherboards: Used on motherboards for CPU and memory power regulation.
  • Point-of-Load (POL) Converters: Suitable for point-of-load applications requiring high efficiency and precise voltage regulation.
  • Networking Equipment: Applied in networking equipment such as routers and switches for power management.

Features:

  • Synchronous Rectification: Uses synchronous rectification to improve efficiency by replacing the Schottky diode with a MOSFET.
  • Wide Input Voltage Range: Supports a wide range of input voltages, making it versatile for various applications.
  • Adjustable Output Voltage: Allows for adjusting the output voltage to meet specific application requirements.
  • Overcurrent Protection (OCP): Protects the converter and load from damage due to overcurrent conditions.
  • Overvoltage Protection (OVP): Protects the load from damage due to overvoltage conditions.

Benefits:

  • High Efficiency: Synchronous rectification significantly improves efficiency compared to traditional buck converters.
  • Precise Voltage Regulation: Provides stable and accurate output voltage, ensuring reliable operation of the load.
  • Robust Protection: Overcurrent and overvoltage protection mechanisms safeguard the converter and the load.
  • Versatile Application: Wide input voltage range and adjustable output voltage make it suitable for various applications.
  • Compact Design: Available in a small package for space-saving designs.

Additional Details:

The UP2790G-S08-R typically operates with switching frequencies ranging from hundreds of kHz to over 1 MHz, depending on the application requirements. It supports external compensation for optimizing loop stability and transient response. Detailed information about the input voltage range, output voltage adjustment range, and protection thresholds can be found in the datasheet. The device also includes features like soft-start to limit inrush current during startup.

The controller is available in a small surface-mount package, such as SOIC-8. It is lead-free and RoHS compliant. Proper PCB layout and component selection are essential for achieving optimal performance and ensuring stable operation. Refer to the application notes and reference designs provided by UTC for guidance on designing a buck converter using the UP2790G-S08-R.

You May Also Be Interested in

Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
IXYS
Lowest to $7.8205
Spansion
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Tyco Electronics
Lowest to $1.1071
Toko America Inc.
Need more? Email Us
Intel
Lowest to $50.4238
Silergy Corp
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess