EN
  • EN
  • DE

UP2003G-TN3-R

Part No UP2003G-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description P-CHANNEL LOGIC LEVEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1277414-UP2003G-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UP2003G-TN3-R CAD Model

Description

The UP2003G-TN3-R is a P-Channel Enhancement Mode MOSFET from UTC (Unisonic Technologies Co., Ltd.). It's designed for load switching applications and low power inverters.

Applications

  • Load Switching: Used to switch power to various loads in electronic circuits.
  • Power Management: Employed in power management systems for efficient power distribution.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation.
  • Motor Control: Utilized in low-power motor control circuits.
  • Portable Devices: Suitable for use in battery-powered devices due to its low on-resistance.

Features

  • P-Channel MOSFET: Offers efficient switching capability.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Low Gate Threshold Voltage: Allows for easy driving with low voltage logic.
  • Fast Switching Speed: Enables quick switching transitions.
  • Small Package: Available in a compact package for space-saving designs.
  • Lead-Free: Compliant with environmental standards.

Benefits

  • Efficient Power Switching: Low RDS(on) reduces power dissipation.
  • Easy to Drive: Low gate threshold voltage simplifies drive circuit design.
  • Compact Design: Small package allows for dense circuit layouts.
  • Versatile Applications: Suitable for a wide range of power management and switching applications.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.

Additional Details

The UP2003G-TN3-R is a P-Channel MOSFET, meaning that it conducts when the gate voltage is lower than the source voltage. It features a low on-resistance (RDS(on)), which minimizes power loss during conduction, leading to more efficient power switching. The low gate threshold voltage ensures that the MOSFET can be easily driven by low-voltage logic signals, simplifying the design of drive circuits. The fast switching speed enables quick transitions, making it suitable for high-frequency applications.

The UP2003G-TN3-R is commonly used in applications where efficient power switching is required, such as in power management systems, DC-DC converters, and load switching circuits. In portable devices, its low on-resistance helps to extend battery life by reducing power loss. It is also used in circuits that require fast switching speeds, such as in high-frequency DC-DC converters. The compact package of the UP2003G-TN3-R makes it suitable for use in densely populated circuit boards, where space is limited. The lead-free construction makes it compliant with environmental regulations, making it suitable for use in environmentally conscious designs. This component also sees use in battery protection circuits to prevent overcharging or discharging.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess