EN
  • EN
  • DE

UF640L-TF3-T

Part No UF640L-TF3-T
Manufacturer UTC
Catalog Electronic Wholesale
Description 18 A, 200 V, 0.18 OHM, N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1276929-UF640L-TF3-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UF640L-TF3-T CAD Model

Description

The UF640L-TF3-T is an ultra-fast recovery rectifier diode manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for high-speed switching applications requiring minimal reverse recovery time and low forward voltage drop. This diode is commonly used in power supplies, motor control circuits, and other applications where efficiency and fast switching are critical.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • DC-DC Converters
  • Freewheeling Diode for Motor Control
  • High-Frequency Rectification

Features:

  • Ultra-Fast Recovery Time: Very short reverse recovery time reduces switching losses.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands transient current surges without damage.
  • High Reliability: Designed for robust performance in demanding environments.
  • Lead-Free Finish: Compliant with environmental standards.

Benefits:

  • Increased Efficiency: Reduced switching losses and low forward voltage drop contribute to higher overall efficiency.
  • Improved Reliability: High surge current capability ensures robust performance in harsh conditions.
  • Reduced EMI/RFI: Faster switching speeds minimize electromagnetic interference.
  • Compact Design: Enables smaller and more efficient power supply designs.
  • Environmentally Friendly: Lead-free finish supports green initiatives.

Technical Specifications (Typical): The specifications can vary slightly depending on the specific batch. Refer to the datasheet for precise values.

  • Repetitive Peak Reverse Voltage (VRRM): Typically 600V
  • Average Forward Current (IF(AV)): Typically 4A
  • Reverse Recovery Time (trr): Typically 35ns
  • Forward Voltage Drop (VF): Typically 1.3V
  • Operating Temperature: Typically -55°C to +150°C

The UF640L-TF3-T provides a reliable and efficient solution for high-speed switching applications, making it a suitable choice for various power electronics designs where performance and robustness are critical.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess