EN
  • EN
  • DE

TS391A

Part No TS391A
Manufacturer UTC
Catalog HOT - SALES and EOL Components (T)
Description LINEAR INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 381301-TS391A
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS391A CAD Model

Description

The TS391A is a low-power, single operational amplifier manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for a wide range of applications that require amplification and signal conditioning, such as instrumentation amplifiers, active filters, and voltage followers. Its low power consumption makes it suitable for battery-powered devices and other energy-sensitive applications.

Applications:

  • Instrumentation amplifiers
  • Active filters
  • Voltage followers
  • Audio preamplifiers
  • Sensor signal conditioning

Features:

  • Low power consumption
  • Single supply operation
  • High open-loop gain
  • Low input bias current
  • Internal frequency compensation
  • Short-circuit protection

Benefits:

  • Extends battery life in portable devices
  • Simplifies circuit design
  • Provides accurate and reliable amplification
  • Minimizes signal distortion
  • Ensures stable operation
  • Protects the amplifier from damage

The TS391A's key technical specifications include a supply voltage range, input offset voltage, input bias current, open-loop gain, and slew rate. The wide supply voltage range allows it to operate from a variety of power sources. The low input offset voltage ensures accurate amplification, even at low signal levels. The high open-loop gain provides excellent amplification performance. The internal frequency compensation ensures stable operation without the need for external components. The short-circuit protection protects the amplifier from damage in the event of an output short.

The TS391A is available in various package options, including DIP and SOIC, allowing for flexible integration into different circuit designs. Its robust design and high performance make it a suitable choice for a wide range of applications.

You May Also Be Interested in

IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1053 $60.7915
130+ $0.9078 $118.0140
200+ $0.8790 $175.8000
275+ $0.8501 $233.7775
355+ $0.8224 $291.9520
475+ $0.7369 $350.0275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess