EN
  • EN
  • DE

TL432-AE3-R

Part No TL432-AE3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 1.25V PRECISION ADJUSTABLE SHUNT REFERENCE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1268406-TL432-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL432-AE3-R CAD Model

Description

The TL432-AE3-R is a precision adjustable shunt regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It functions similarly to the industry-standard TL431, offering a stable and accurate voltage reference suitable for a wide array of applications requiring precise voltage control and regulation. The 'AE3-R' suffix denotes specific packaging and performance characteristics.

Applications

  • Linear Regulators: Used as the error amplifier and reference voltage source in linear voltage regulators.
  • Switching Power Supplies: Provides voltage feedback and regulation in switching mode power supplies (SMPS).
  • Voltage Monitors: Employed in circuits that monitor voltage levels and trigger alarms or protections based on voltage thresholds.
  • Current Sources: Used to create stable and controlled current sources.
  • Battery Chargers: Implemented in battery charging circuits to precisely control charging voltage and current.
  • Instrumentation: Found in precision measurement equipment requiring stable voltage references.

Features

  • Adjustable Output Voltage: The output voltage can be adjusted from Vref (typically 1.24V) to 36V using external resistors.
  • Low Dynamic Output Impedance: Provides stable operation with varying loads.
  • High Precision Reference: Offers a tight tolerance reference voltage, ensuring accuracy.
  • Sink Current Capability: Can sink a significant amount of current, enabling it to drive various loads.
  • Operating Temperature Range: Specified for a wide operating temperature range, making it suitable for diverse environments.
  • Low Noise: Generates minimal noise, critical for sensitive applications.
  • Small Package: Available in compact surface-mount packages (like SOT-23), saving board space.

Benefits

  • Precise Voltage Control: Allows for accurate and stable voltage regulation, crucial for sensitive electronic circuits.
  • Versatile Application: Suitable for a broad range of applications due to its adjustable output and stable characteristics.
  • Cost-Effective Solution: Provides high performance at a competitive cost.
  • Simplified Design: Easy to implement with minimal external components, reducing design complexity.
  • Enhanced System Stability: Low output impedance contributes to stable operation even with dynamic loads.
  • Reliable Performance: Robust design ensures reliable performance over a wide range of operating conditions.

Additional Details

The TL432-AE3-R operates as a shunt regulator, meaning it shunts current to ground to regulate the output voltage. The output voltage is determined by the ratio of two external resistors connected in a voltage divider configuration. The device's internal reference voltage and error amplifier maintain a stable output voltage. The 'AE3-R' likely indicates specific electrical characteristics, temperature range, or packaging variations. Consult the official UTC datasheet for detailed specifications, including reference voltage accuracy, temperature drift, and maximum ratings.

You May Also Be Interested in

Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Tyco Electronics
Lowest to $1.1071
Intel
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess