Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT-89
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 712583-TL431-SOT89
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431-SOT89 CAD Model

Description

The TL431-SOT89 is an adjustable precision shunt regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). This three-terminal device is widely used in a variety of voltage regulation and reference applications due to its precision and adjustability. The SOT-89 package is a small surface-mount package.

Applications

  • Adjustable Power Supplies: Providing a stable and adjustable voltage reference.
  • Voltage Monitoring: Detecting overvoltage and undervoltage conditions.
  • Error Amplifiers: In feedback control systems for precise voltage regulation.
  • Current Limiting Circuits: Providing accurate current limiting.
  • Overvoltage Protection Circuits: Protecting sensitive circuits from excessive voltage.

Features

  • Adjustable Output Voltage: Output voltage can be set to any value between Vref (typically 2.5V) and 36V.
  • Low Output Noise: Provides a stable and clean voltage reference.
  • High Precision: Offers accurate voltage regulation and reference.
  • Low Dynamic Output Impedance: Ensures stable operation with varying load currents.
  • SOT-89 Package: Small surface-mount package for space-constrained applications.

Benefits

  • Flexible Voltage Regulation: Adjustable output voltage allows for use in a wide range of applications.
  • Stable and Reliable Performance: Low output noise and high precision ensure stable operation.
  • Simplified Circuit Design: Simple three-terminal design simplifies circuit implementation.
  • Compact Design: SOT-89 package minimizes board space requirements.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation and reference.

Additional Details

The TL431-SOT89 has a typical reference voltage of 2.5V and can operate with a cathode voltage up to 36V. It requires two external resistors to set the desired output voltage. The SOT-89 package is ideal for surface-mount applications. The TL431 is a widely used and versatile component that is suitable for many linear regulation and voltage reference circuits.

You May Also Be Interested in

Silicon Storage Technology, Inc
2 Megabit (256K x 8) Multi-Purpose Flash
Need more? Email Us
ECAD model for 39SF020
Analog Devices Inc.
8-Channel, Software-Selectable True Bipolar Input, 12-Bit Plus Sign ADC | IC ADC 12BIT SAR 20TSSOP
Lowest to $21.2275
ECAD model for AD7328BRUZ
Hitachi, Ltd
Silicon N Channel MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for 2SK2730
NXP / Nexperia
Triple 3-input NAND gate
Need more? Email Us
ECAD model for 74LVC10ADB
Analog Devices Inc.
8 MHz Rail-to-Rail Operational Amplifiers
Lowest to $5.8152
ECAD model for AD8529ARM
Solid State Optronic
Dual 1 Form A Solid State Relay
Need more? Email Us
ECAD model for AD4C311
Sanken
Silicon NPN Triple Diffused Planar Transistor(Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC3831
Texas Instruments
Ultra-Small, Low-Power, SPI™-Compatible, 12-Bit, Analog-to-Digital Converter and Temperature Sensor with Internal Reference
Lowest to $1.9455
ECAD model for ADS1018IDGSR
Shindengen
Switching Power Transistor(5A NPN)
Need more? Email Us
ECAD model for 2SC4979

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention