EN
  • EN
  • DE

1571563-8

Part No 1571563-8
Manufacturer TE Connectivity
Catalog Pushbutton Switches
Description SWITCH TACTILE SPST-NO 0.05A 24V  /  Tactile Switch SPST-NO Top Actuated Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Tactile Switches
Mfr TE Connectivity ALCOSWITCH Switches
Series FSMJSML
Package Tape & Reel (TR),Cut Tape (CT)
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Standard
Mounting SMD (SMT)
Actuator Height off PCB, Vertical 5.00mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 6.00mm x 6.00mm
Illumination Non-Illuminated
Operating Force 100gf
Temperature Range - Operating -35°C ~ 85°C
Actuator Material Polyamide (PA), Nylon
Switch Travel 0.25mm
Mechanical Life 1,000,000 Cycles
Base Product Number 1571563
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Other Names 1571563-8-ND,-FSM4JSMLTR-SI,450-2056-2,FSM4JSMLTR,450-2056-1,FSM4JSMLTR-ND,-FSM4JSMLTR-SI-ND,-1571563-8-SI
Standard Package 1,200
Win Source Part Number 1020292-1571563-8
Ultra Librarian 3D Model Ultra Librarian 1571563-8 CAD Model

Description

The 1571563-8 is a tactile switch manufactured by TE Connectivity. Tactile switches are momentary switches that provide a distinct tactile feedback when pressed, indicating that the switch has been activated. They are commonly used in a wide range of electronic devices for user input and control.

Applications

  • Consumer electronics (remote controls, gaming consoles)
  • Industrial control panels
  • Medical equipment
  • Automotive dashboards
  • Keypads and keyboards
  • Instrumentation

Features

  • Momentary action: Provides a brief electrical connection when pressed.
  • Tactile feedback: Provides a distinct tactile sensation to the user.
  • Surface mount package: Facilitates automated assembly processes.
  • Compact size: Suitable for space-constrained applications.
  • High reliability: Designed for long-term performance.
  • Actuation Force: Varies based on specific configuration

Benefits

  • Intuitive User Interface: Tactile feedback provides clear indication of switch activation.
  • Easy Installation: Surface mount package simplifies the assembly process.
  • Space-Saving: Compact size makes it suitable for portable and miniaturized devices.
  • Long Lifespan: Designed for high reliability, reducing maintenance costs.
  • Versatile Use: Suitable for a wide range of applications requiring momentary switch functionality.

Additional Details

The 1571563-8 tactile switch is available in various actuation forces, sizes, and mounting options. It is designed to meet industry standards for electrical performance and mechanical reliability. The switch is commonly used in applications where a momentary, tactile feedback switch is required for user input. Dimensions vary based on model. It is available with different actuator styles and heights.

You May Also Be Interested in

CW Industries
SWITCH PUSH DPST-NO 10A 125V
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 200MA 60V
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.1A 32V
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON DPDT 3A 125V
Need more? Email Us
E-SWITCH
SWITCH PUSH DPDT 0.4VA 20V
Need more? Email Us
Schurter Inc.
SWITCH PUSHBUTTON SPST-NO
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 125MA 48V
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 80MA 24V
Need more? Email Us
E-SWITCH
SWITCH PUSH SPST-NO 3A 120V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess