EN
  • EN
  • DE

TL1451L-P16-R

Part No TL1451L-P16-R
Manufacturer UTC
Catalog Electronic Wholesale
Description DUAL PULSE-WIDTH-MODULATION CONTROL CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1268066-TL1451L-P16-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL1451L-P16-R CAD Model

Description

The TL1451L-P16-R is a power supply controller IC manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for use in various power management applications, providing control and regulation functions for switching power supplies.

Applications:

  • Switching Power Supplies: Used as the core controller in SMPS designs for various electronic devices.
  • DC-DC Converters: Employed in DC-DC conversion circuits to regulate voltage levels efficiently.
  • Battery Chargers: Integrated into battery charging systems for precise control of the charging process.
  • Adapters: Found in AC adapters and power bricks for electronic devices.

Features:

  • Low Startup Current: Reduces power consumption during startup.
  • Internal Soft-Start: Minimizes stress on components during power-up.
  • Overvoltage Protection (OVP): Protects the circuit from excessive voltage levels.
  • Overcurrent Protection (OCP): Prevents damage due to excessive current flow.
  • Undervoltage Lockout (UVLO): Ensures stable operation by disabling the circuit when the input voltage is too low.
  • PWM Operation: Utilizes pulse-width modulation for efficient power conversion.
  • Frequency Control: Allows adjustment of the switching frequency for optimal performance.

Benefits:

  • High Efficiency: Enables efficient power conversion, reducing energy waste.
  • Reliable Operation: Provides stable and reliable performance in power supply applications.
  • Protection Features: Safeguards the circuit and connected devices from damage.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Cost-Effective: Offers a cost-effective solution for power supply control.

Additional Details:

The TL1451L-P16-R operates using a PWM control scheme. It integrates functions such as oscillator, PWM comparator, and error amplifier. Its protection features, including OVP and OCP, contribute to the overall reliability of the power supply design. The IC also includes a soft-start feature which helps in controlling inrush current during startup.The specific package is likely a standard through-hole or surface-mount package, depending on the exact variant. Further datasheet information should be consulted for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Cypress Semiconductor Corp
Lowest to $386.1000
Nordic Semiconductors
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Spansion
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess