EN
  • EN
  • DE

LR1106G-3.0V

Part No LR1106G-3.0V
Manufacturer UTC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962614-LR1106G-3.0V
Categories OEM Parts(J-L)
Manufacturer UTC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LR1106G-3.0V CAD Model

Description

The LR1106G-3.0V is a low-dropout (LDO) voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable and regulated 3.0V output voltage from a higher input voltage, making it suitable for a wide range of electronic devices.

Applications

  • Microcontroller Power Supplies: Providing stable voltage for microcontrollers in embedded systems.
  • Battery-Powered Devices: Regulating voltage for portable electronics, such as smartphones, tablets, and wearables.
  • Wireless Communication Modules: Powering RF transceivers and other wireless components.
  • Sensor Power Supplies: Regulating voltage for sensors in industrial and consumer applications.
  • Memory Devices: Providing stable voltage for memory ICs, such as RAM and flash memory.

Features

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Over Temperature Protection: Protects the regulator from overheating.
  • Stable with Ceramic Capacitors: Designed to work with low-ESR ceramic capacitors for stable operation.
  • Fixed 3.0V Output: Provides a precise and stable 3.0V output voltage.

Benefits

  • Stable Power Supply: Ensures reliable operation of electronic devices by providing a consistent voltage.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life in portable devices.
  • Protection Against Fault Conditions: Overcurrent and over temperature protection prevent damage to the regulator and the load.
  • Simplified Circuit Design: Requires minimal external components for stable operation.
  • Compact Size: Small footprint allows for integration into space-constrained applications.
  • Cost-Effective Solution: Provides a balance of performance and cost efficiency.

Additional Details

The LR1106G-3.0V typically comes in a small surface-mount package (e.g., SOT-23, SOT-89). The input voltage range typically extends a few volts above the output voltage. External capacitors are required at the input and output for stable operation. Refer to the UTC datasheet for detailed electrical characteristics, thermal considerations, and application examples.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess