The LM7810L is a three-terminal positive voltage regulator suitable for a wide range of applications. This device provides local on-card regulation, eliminating distribution problems associated with single-point regulation. Each type employs internal current limiting, thermal shutdown, and safe area compensation, making it essentially indestructible. If adequate heat sinking is provided, they can deliver over 100 mA output current. The LM7810L is designed with fixed output voltages of 10V, making it useful in a variety of power supply applications.
Applications:
- Power Supplies for Small Electronic Devices
- On-card regulation for eliminating noise and distribution problems.
- Battery Chargers.
- Linear Regulators.
Features:
- Output voltage of 10V.
- Output current up to 100mA.
- Internal thermal overload protection.
- Internal short-circuit current limit.
- Output transistor safe area compensation.
Benefits:
- Provides a stable and regulated 10V output.
- Protects against thermal overload and short circuits, ensuring device reliability.
- Simplified circuit design with minimal external components.
- Cost-effective solution for voltage regulation.
Technical Specifications:
The LM7810L is a positive voltage regulator with a fixed output voltage of 10V. It has an output current capability of 100mA. The device includes internal thermal overload protection and short-circuit current limiting. The input voltage should be at least 2.5V greater than the output voltage to ensure proper regulation.