EN
  • EN
  • DE

LD1117-ADJ-A

Part No LD1117-ADJ-A
Manufacturer UTC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069137-LD1117-ADJ-A
Categories OEM Parts(J-L)
Manufacturer UTC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LD1117-ADJ-A CAD Model

Description

The UTC LD1117-ADJ-A is an adjustable voltage regulator capable of providing an output voltage ranging from 1.25V to approximately 37V, depending on the external resistor divider used. This regulator is designed for applications requiring a stable and adjustable voltage source. It is offered in various packages, including surface-mount and through-hole options. UTC (Unisonic Technologies Co., Ltd.) is a reputable manufacturer of power management and analog ICs.

Applications:

  • Linear power supplies
  • Battery chargers
  • Post regulators for switching power supplies
  • Adjustable power supplies
  • Microprocessor power supplies
  • Instrumentation

Features:

  • Adjustable output voltage: Output voltage can be adjusted using external resistors.
  • Output current of 800mA: Provides sufficient current for many applications.
  • Low dropout voltage: Operates with a small difference between input and output voltage.
  • Internal thermal overload protection: Prevents damage due to excessive heat.
  • Short circuit protection: Protects the regulator and connected circuitry from short circuits.
  • Three-terminal regulator: Simple to use with only three pins (Vin, Vout, Adjust).

Benefits:

  • Versatile: Adjustable output voltage makes it suitable for a wide range of applications.
  • Stable output voltage: Provides a consistent and reliable voltage source.
  • Overload protection: Protects the regulator and connected circuitry from damage.
  • Easy to use: Simple three-terminal configuration simplifies circuit design.
  • Cost-effective: Provides a reliable and adjustable voltage regulation solution at a reasonable cost.

Additional Details:

The LD1117-ADJ-A requires external resistors to set the desired output voltage. The output voltage is determined by the formula Vout = 1.25V * (1 + R2/R1), where R1 is the resistor connected between the adjust pin and ground, and R2 is the resistor connected between the adjust pin and the output. A bypass capacitor on the output is recommended to improve stability and transient response. The dropout voltage is typically around 1.1V at the rated current. The operating temperature range is usually specified from 0°C to +125°C. The package type can vary, so it's important to check the datasheet for specific dimensions and pin assignments.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess