EN
  • EN
  • DE

7N65L-TQ2-R

Part No 7N65L-TQ2-R
Manufacturer UTC
Catalog Hard To Find
Description 7.4 Amps, 650 Volts N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1133802-7N65L-TQ2-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 7N65L-TQ2-R CAD Model

Description

The 7N65L-TQ2-R is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by UTC (Unisonic Technologies Co., Ltd.). This power MOSFET is designed for high-voltage, high-speed switching applications. The '7N65L' indicates its voltage and current handling capabilities, with '65' likely referring to a 650V rating, and 'L' often designating a low on-resistance. The 'TQ2' likely refers to the package type, and '-R' likely indicates reel packaging.

Applications

  • Switch Mode Power Supplies (SMPS): Used as a switching element in SMPS circuits for efficient power conversion.
  • Power Factor Correction (PFC): Implemented in PFC circuits to improve power factor and reduce harmonic distortion.
  • DC-DC Converters: Employed in DC-DC converters to step up or step down voltage levels.
  • Motor Control: Used in motor control applications for switching and controlling motor currents.
  • Lighting Ballasts: Used in electronic ballasts for driving fluorescent and LED lighting.

Features

  • High Voltage Rating: Typically rated for 650V, suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • Avalanche Rated: Can withstand avalanche breakdown, enhancing reliability.
  • Gate Charge: Low gate charge (Qg) for efficient switching.

Benefits

  • High Efficiency: Low on-resistance and fast switching speed contribute to high energy efficiency.
  • Reliable Operation: Avalanche rating and robust design ensure reliable performance in demanding applications.
  • Simplified Design: Easy to drive with standard gate drive voltages.
  • Compact Size: Available in various package types, including through-hole and surface-mount options, for flexible design integration.

Additional Details

The 7N65L-TQ2-R MOSFET requires appropriate gate drive circuitry for proper operation. A gate resistor is typically used to limit the gate current and prevent oscillations. A heatsink may be necessary to dissipate heat generated during operation, especially at high currents and switching frequencies. Refer to the manufacturer's datasheet for detailed specifications, application notes, and thermal considerations. Ensure proper layout techniques to minimize parasitic inductance and capacitance for optimal switching performance.

You May Also Be Interested in

STMicroelectronics
Lowest to $1.4553
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
STMicroelectronics
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $12.6416

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7347 $51.4290
170+ $0.6029 $102.4930
260+ $0.5840 $151.8400
355+ $0.5652 $200.6460
460+ $0.5464 $251.3440
615+ $0.4898 $301.2270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,055 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess