EN
  • EN
  • DE

4N60G-TM3-T

Part No 4N60G-TM3-T
Manufacturer UTC
Catalog Hard To Find
Description 4A, 600V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1128882-4N60G-TM3-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4N60G-TM3-T CAD Model

Description

The 4N60G-TM3-T is a N-channel enhancement mode power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for high-voltage, high-speed switching applications. This MOSFET utilizes advanced technology to achieve low on-resistance and gate charge, contributing to efficient power conversion.

Applications:

  • Switching Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC Converters
  • Electronic Ballasts for Lighting
  • Motor Control Circuits
  • Uninterruptible Power Supplies (UPS)

Features:

  • N-Channel Enhancement Mode
  • Low On-Resistance (RDS(on))
  • High Voltage (600V) Capability
  • Fast Switching Speed
  • Low Gate Charge (Qg)
  • Avalanche Energy Rated
  • Lead-Free and RoHS Compliant

Benefits:

  • High Efficiency in Power Conversion Applications
  • Reduced Power Losses Due to Low On-Resistance
  • Suitable for High-Voltage Applications
  • Improved System Reliability
  • Simplified Thermal Management
  • Environmentally Friendly Due to Lead-Free Construction

Additional Details:

The 4N60G-TM3-T is typically housed in a TO-220 package, which provides good thermal dissipation characteristics. The maximum drain-source voltage (VDS) is 600V, and the continuous drain current (ID) is typically around 4A, but this depends on the case temperature. The gate-source voltage (VGS) is usually rated at ±30V. The on-resistance (RDS(on)) is a key parameter, and it is specified at a given gate-source voltage and drain current. The total gate charge (Qg) is also an important parameter, as it affects the switching speed and efficiency. The avalanche energy rating indicates the MOSFET's ability to withstand transient voltage spikes.

This MOSFET is commonly used in applications where efficient and reliable power switching is required. Its low on-resistance minimizes conduction losses, while its fast switching speed reduces switching losses. The high voltage capability allows it to be used in high-voltage power supplies and converters. The avalanche energy rating provides added protection against voltage transients. The lead-free construction makes it compliant with environmental regulations.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess