EN
  • EN
  • DE

4N60G-TA3-T

Part No 4N60G-TA3-T
Manufacturer UTC
Catalog Hard To Find
Description 4A, 600V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1128880-4N60G-TA3-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4N60G-TA3-T CAD Model

Description

The 4N60G-TA3-T is a N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for high-voltage, high-speed switching applications. The "G" typically indicates that it is a lead-free product. This MOSFET is commonly used in power supplies, motor control, and DC-DC converters.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used as a switching element to efficiently convert voltage levels.
  • DC-DC Converters: Implemented in DC-DC converters to regulate voltage output.
  • Motor Control: Utilized in motor control circuits for switching and controlling the speed of motors.
  • Lighting Ballasts: Found in electronic ballasts for fluorescent and LED lighting.
  • Power Inverters: Used in power inverters to convert DC voltage to AC voltage.

Features:

  • N-Channel MOSFET: Offers efficient switching characteristics.
  • High Voltage Rating: Typically rated for 600V, making it suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • Lead-Free Package: Complies with RoHS standards for environmental friendliness.

Benefits:

  • High Efficiency: Minimizes power loss and improves overall system efficiency.
  • Reliable Performance: Provides stable and reliable operation in demanding applications.
  • Compact Size: Enables smaller and more compact circuit designs.
  • Simplified Design: Simplifies circuit design with its easy-to-use characteristics.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.

Technical Specifications:

Key specifications for the 4N60G-TA3-T MOSFET include:

  • Drain-Source Voltage (VDS): 600V
  • Gate-Source Voltage (VGS): ±30V
  • Continuous Drain Current (ID): Typically around 4A, but check the datasheet.
  • Pulsed Drain Current (IDM): Higher than continuous drain current.
  • On-Resistance (RDS(on)): Low RDS(on) value (e.g., a few ohms or less).
  • Gate Charge (Qg): Low gate charge for faster switching.
  • Operating Temperature Range: -55°C to +150°C (typical)
  • Package: TO-220AB or equivalent through-hole package.

It is crucial to consult the UTC datasheet for the most accurate and detailed specifications for the 4N60G-TA3-T MOSFET.

You May Also Be Interested in

Vishay
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess