The 3N60 is an N-Channel MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for high voltage, high-speed switching applications. It features a fast switching speed and low on-resistance, making it suitable for power management and motor control applications.
Applications
- Switch-mode power supplies (SMPS)
- Power factor correction (PFC) circuits
- DC-DC converters
- Electronic ballast for lighting
- Motor control circuits
Features
- High voltage: VDS = 600V
- Low on-resistance: RDS(on) = typically 2.5 Ohms
- Fast switching speed
- Avalanche energy rated
- High ruggedness
- Lead-free plating
Benefits
- Efficient power conversion due to low on-resistance
- Reduced switching losses due to fast switching speed
- Enhanced reliability in high-voltage applications
- Improved system efficiency and reduced heat dissipation
- Avalanche energy rating provides robust protection against voltage spikes
Additional Details
The 3N60 MOSFET is typically available in a TO-220 package. The gate-source voltage (VGS) rating is typically ±30V. Its fast switching speed reduces switching losses, which leads to higher efficiency in power conversion applications. It is also designed to withstand avalanche energy, which protects the device against voltage spikes and ensures long-term reliability.
The combination of high voltage, low on-resistance, and fast switching speed makes the 3N60 an excellent choice for power supplies, converters, and motor control circuits. It is designed to provide efficient and reliable performance in demanding applications.