Products specifications Report Issue?

Reference Date Code 15+
Reference case to92
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 713075-2SC945L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC945L CAD Model

Description

The 2SC945L is a low noise NPN silicon transistor manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for use in a wide range of general-purpose amplification and switching applications. Known for its low noise characteristics, it is particularly well-suited for audio preamplifiers and sensitive receiver circuits.

Applications

  • Audio preamplifiers
  • Low-noise amplifier stages
  • General-purpose amplification
  • Switching circuits
  • Signal processing circuits

Features

  • Low noise figure
  • High current gain (hFE)
  • High transition frequency (fT)
  • Small signal amplification
  • NPN silicon transistor
  • Pb-free lead plating

Benefits

  • Improved audio quality: The low noise figure ensures minimal added noise in audio amplification stages, resulting in cleaner and clearer sound.
  • Enhanced signal sensitivity: The high current gain amplifies weak signals effectively, improving the sensitivity of receiver circuits.
  • Versatile application: Suitable for various amplification and switching tasks due to its robust performance characteristics.
  • Compact design: Its small size allows for easy integration into compact electronic devices.
  • Environmentally friendly: Pb-free lead plating complies with environmental standards.

Additional Details

The 2SC945L typically comes in a TO-92 package. Key electrical characteristics include a collector-emitter voltage (VCEO) of around 50V, a collector current (IC) of approximately 150mA, and a power dissipation of about 250mW. The typical noise figure is around 4dB. The current gain (hFE) ranges widely, usually from 200 to 700, categorized by different rank markings (e.g., L, M, H). For detailed specifications including temperature ratings, saturation voltages, and frequency response, refer to the UTC datasheet.

You May Also Be Interested in

Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
NXP / Nexperia
3.3V LVT 16-bit buffer/driver 3-State
Lowest to $0.4618
ECAD model for 74LVT16244B
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
ON Semiconductor
8-INPUT NAND GATE
Lowest to $1.5624
ECAD model for 74LS30
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29F800BB-70SC
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865
Analog Devices Inc.
High Speed 12-Bit Monolithic D/A Converters
Lowest to $28.2380
ECAD model for AD565ASD
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1,855+ $0.0349 $64.7395
4,550+ $0.0284 $129.2200
7,145+ $0.0272 $194.3440
9,525+ $0.0272 $259.0800
12,500+ $0.0259 $323.7500
16,670+ $0.0233 $388.4110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,695 pieces
MOQ: 1855 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention