EN
  • EN
  • DE

WM-BN-BM-01

Part No WM-BN-BM-01
Manufacturer USI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer USI
Win Source Part Number 402833-WM-BN-BM-01
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM-BN-BM-01 CAD Model

Description

The USI WM-BN-BM-01 is a highly integrated Bluetooth and Wi-Fi combo module designed for a wide range of applications. This module provides a compact and cost-effective solution for adding wireless connectivity to embedded systems. It integrates both Bluetooth and Wi-Fi functionalities, allowing devices to communicate using either protocol or both simultaneously.

Applications:

  • Internet of Things (IoT) Devices: Enables wireless connectivity for smart home devices, wearable technology, and other IoT applications.
  • Industrial Automation: Facilitates wireless communication in industrial control systems and monitoring equipment.
  • Consumer Electronics: Integrates into products like smart TVs, set-top boxes, and audio/video streaming devices.
  • Medical Devices: Provides wireless connectivity for remote patient monitoring systems and medical diagnostic equipment.
  • Automotive Applications: Used in vehicle telematics, infotainment systems, and connected car applications.

Features:

  • IEEE 802.11 b/g/n Wi-Fi: Supports standard Wi-Fi protocols for reliable wireless networking.
  • Bluetooth 4.0 (including Bluetooth Low Energy): Enables low-power Bluetooth connectivity for a variety of devices.
  • Compact Size: Designed for integration into space-constrained applications.
  • Multiple Host Interfaces: Supports UART, SPI, and SDIO interfaces for flexible integration with various microcontrollers and processors.
  • Security Features: Includes WEP, WPA, and WPA2 security protocols to protect wireless communications.

Benefits:

  • Simplified Integration: Provides a pre-certified module, reducing the time and effort required for regulatory compliance.
  • Reduced Development Costs: Offers a cost-effective solution compared to designing a discrete Wi-Fi and Bluetooth system.
  • Improved Time to Market: Accelerates product development cycles by providing a ready-to-use wireless connectivity solution.
  • Enhanced Performance: Delivers reliable and stable wireless performance in various operating environments.
  • Low Power Consumption: Optimized for low-power operation, extending battery life in portable devices.

The WM-BN-BM-01 module typically operates at 3.3V and supports a wide temperature range. Detailed specifications include transmit power, receiver sensitivity, data rates, and antenna options. It is important to consult the manufacturer's datasheet for complete and accurate technical information related to pin assignments, power requirements, and regulatory compliance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3818 $60.8724
42+ $2.7755 $116.5710
65+ $2.6877 $174.7005
89+ $2.6011 $231.4979
115+ $2.5144 $289.1560
154+ $2.2546 $347.2084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,770 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess