EN
  • EN
  • DE

PT57-21B/TR8

Part No PT57-21B/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086247-PT57-21B/TR8
Categories OEM Parts(O-R)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PT57-21B/TR8 CAD Model

Description

The PT57-21B/TR8 is an infrared (IR) emitting diode manufactured by Everlight Electronics Co. Ltd. This diode emits infrared light, which is invisible to the human eye, and is commonly used in a wide range of applications including remote controls, light barriers, and proximity sensors.

Applications

  • Remote Controls: Used as the IR transmitter in remote controls for televisions, DVD players, and other electronic devices.
  • Light Barriers: Employed in light barrier systems for object detection and security applications.
  • Proximity Sensors: Integrated into proximity sensors for detecting the presence of objects without physical contact.
  • Optical Communication: Used for short-range optical communication in various electronic systems.

Features

  • High Output Power: Provides a strong IR signal for reliable operation.
  • Narrow Beam Angle: Focuses the IR light into a narrow beam for efficient transmission.
  • Fast Switching Speed: Enables rapid transmission of data in communication applications.
  • Compact Package: Allows for easy integration into space-constrained designs.
  • Long Lifespan: Ensures reliable operation over an extended period.

Benefits

  • Reliable Signal Transmission: Provides a strong and consistent IR signal for accurate communication.
  • Efficient Object Detection: Enables reliable object detection in light barrier and proximity sensor applications.
  • Versatile Application: Suitable for a wide range of applications due to its performance characteristics.
  • Easy Integration: Designed for straightforward integration into electronic circuits.

The PT57-21B/TR8 IR emitting diode typically comes in a standard through-hole or surface-mount package. Key specifications, including the peak wavelength, forward voltage, forward current, and radiant intensity, can be found in the manufacturer's datasheet. Proper selection of the drive current is essential to ensure optimal performance and prevent damage to the diode.

You May Also Be Interested in

KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Lowest to $18.4668
Essentra Components
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess