EN
  • EN
  • DE

UP1728PDDA

Part No UP1728PDDA
Manufacturer UPI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UPI
Win Source Part Number 388860-UP1728PDDA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UP1728PDDA CAD Model

Description

The UP1728PDDA is a highly integrated power management IC (PMIC) manufactured by UPI (uPI Semiconductor Corp.). It is designed for USB Power Delivery (PD) applications, particularly in portable devices, power adapters, and other systems requiring efficient and versatile power conversion and control. This PMIC incorporates multiple functionalities to streamline system design and enhance performance.

Applications:

  • USB Power Delivery (PD) chargers and adapters
  • Portable devices (smartphones, tablets, laptops)
  • Power banks
  • Docking stations
  • USB-C peripherals

Features:

  • Integrated USB PD controller: Handles the USB PD protocol negotiation and power delivery control.
  • High-efficiency DC-DC converters: Provides efficient power conversion to different voltage rails required by the system.
  • Over-voltage protection (OVP): Protects the system from excessive input voltage.
  • Over-current protection (OCP): Protects the system from excessive output current.
  • Short-circuit protection (SCP): Protects the system from short-circuit conditions.
  • Over-temperature protection (OTP): Protects the IC from overheating.
  • Programmable output voltage and current limits: Allows for flexible configuration to meet specific system requirements.
  • I2C communication interface: Enables communication with a host controller for monitoring and control.
  • Low quiescent current: Minimizes power consumption in standby mode.

Benefits:

  • Simplified system design: Integration of multiple functions reduces the number of external components required.
  • Improved efficiency: High-efficiency DC-DC converters minimize power loss and improve battery life.
  • Enhanced system protection: Comprehensive protection features ensure system reliability and prevent damage.
  • Flexible configuration: Programmable output voltage and current limits allow for customization to meet specific application needs.
  • Reduced BOM cost: Integration reduces the overall bill of materials (BOM) cost.
  • Compact size: Small package size makes it suitable for portable devices.

The UP1728PDDA's integrated USB PD controller manages the negotiation process with the connected device, determining the optimal voltage and current levels for power delivery. The high-efficiency DC-DC converters ensure that power is delivered efficiently, minimizing heat generation and maximizing battery life in portable applications. The various protection features, including OVP, OCP, SCP, and OTP, safeguard the system from potential damage due to over-voltage, over-current, short circuits, or overheating. The I2C interface allows a host controller to monitor the PMIC's status and adjust its settings as needed.

This PMIC is a suitable choice for applications that require a compact, efficient, and reliable power management solution for USB Power Delivery.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7648 $61.7680
80+ $1.4484 $115.8720
125+ $1.4033 $175.4125
175+ $1.3583 $237.7025
220+ $1.3132 $288.9040
295+ $1.1769 $347.1855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess