EN
  • EN
  • DE

UP1661QQAG

Part No UP1661QQAG
Manufacturer UPI
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841440-UP1661QQAG
Ultra Librarian 3D Model Ultra Librarian UP1661QQAG CAD Model

Description

The UP1661QQAG is a synchronous buck controller from UPI (uPI Semiconductor Corp.), designed for high-efficiency, step-down DC-DC conversion. It's suitable for powering various loads in applications demanding compact size and reliable performance. The controller incorporates advanced features to minimize external components and optimize efficiency across a wide load range.

Applications:

  • Notebook Computers: Core voltage regulation for CPUs and GPUs.
  • Graphics Cards: Powering GPUs and memory.
  • Solid-State Drives (SSDs): Providing power for SSD controllers and memory.
  • Embedded Systems: Power management in industrial and consumer electronics.
  • Point-of-Load (POL) Converters: Distributed power architectures.

Features:

  • Synchronous Rectification: Enhances efficiency by using MOSFETs instead of diodes for rectification.
  • Adjustable Output Voltage: Allows flexibility in powering different loads.
  • Adjustable Switching Frequency: Optimizes efficiency and component size.
  • Overcurrent Protection (OCP): Protects the load from damage due to excessive current.
  • Undervoltage Protection (UVP): Prevents operation when the input voltage is too low.
  • Overtemperature Protection (OTP): Shuts down the controller to prevent overheating.
  • Power Good Signal: Indicates when the output voltage is within regulation limits.
  • Internal Soft-Start: Limits inrush current during startup.

Benefits:

  • High Efficiency: Reduces power loss and improves thermal performance.
  • Compact Solution: Minimizes board space requirements.
  • Robust Protection: Enhances system reliability.
  • Stable Operation: Ensures consistent performance under varying load and input voltage conditions.
  • Flexibility: Suitable for a wide range of applications.

Additional Details:

The UP1661QQAG typically supports a wide input voltage range and offers an adjustable output voltage that can be set through external resistors. The switching frequency can also be adjusted to optimize performance for specific applications. The device incorporates comprehensive protection features, including overcurrent, undervoltage, and overtemperature protection, to ensure reliable operation. Refer to the product datasheet for detailed specifications, including voltage and current limits, switching frequency ranges, and package information. Furthermore, the datasheet provides guidance on selecting external components, such as inductors and capacitors, to optimize performance and stability.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2821 $64.1050
110+ $1.0522 $115.7420
175+ $1.0187 $178.2725
235+ $0.9864 $231.8040
305+ $0.9529 $290.6345
410+ $0.8547 $350.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 124,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess