EN
  • EN
  • DE

UP1537PDDA

Part No UP1537PDDA
Manufacturer UPI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UPI
Win Source Part Number 388828-UP1537PDDA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UP1537PDDA CAD Model

Description

The UP1537PDDA is a synchronous buck controller IC manufactured by uPI Semiconductor Corp. It is engineered for high-efficiency, step-down DC-DC conversion applications. These types of controllers are widely used in power supplies and voltage regulation circuits within numerous electronic devices.

Applications:

  • Notebook Computers: Core voltage regulation for CPUs and GPUs, critical for power efficiency.
  • Desktop Computers: Powering chipsets and memory modules to ensure stable operation.
  • Graphics Cards: Providing stable voltage to the GPU, which is vital for performance and longevity.
  • Solid-State Drives (SSDs): Regulating voltage for the SSD controllers and memory chips to maintain data integrity.
  • Point-of-Load (POL) Converters: Used in distributed power systems for efficient and localized voltage conversion.

Features:

  • Synchronous Rectification: Implements MOSFETs as synchronous rectifiers, dramatically improving efficiency by reducing switching losses.
  • Adjustable Output Voltage: Provides the flexibility to fine-tune the output voltage to meet specific requirements of the application.
  • Over-Current Protection (OCP): Safeguards the load and the controller from damage due to excessive current draw.
  • Under-Voltage Protection (UVP): Shuts down the controller automatically when the input voltage drops below a predefined threshold, protecting sensitive components.
  • Soft-Start Function: Minimizes inrush current during startup, which helps prevent voltage dips and system instability.
  • Voltage Mode PWM Control: Ensures stable and precise voltage regulation, regardless of load changes.
  • Integrated Gate Drivers: Simplifies the circuit design and reduces the number of external components needed.

Benefits:

  • High Efficiency: Synchronous rectification significantly reduces power losses, leading to improved system efficiency and reduced heat generation.
  • Stable Voltage Regulation: Guarantees consistent and reliable power delivery to the load, crucial for performance and reliability.
  • Comprehensive Protection Features: Protects the circuit and load from a variety of potential fault conditions, increasing system robustness.
  • Simplified Design: Integrated functionalities minimize the need for external components, simplifying the design process and reducing board space.
  • Cost-Effectiveness: Offers a high-performance solution at a competitive price point.

Additional Details:

The UP1537PDDA typically supports an input voltage range of 4.5V to 25V and offers adjustable output voltages down to 0.6V, allowing for versatile use in various applications. The switching frequency is often adjustable, providing designers with the ability to optimize the performance for their specific needs. It is generally available in a compact package, which makes it well-suited for space-constrained designs. For detailed information about the specific package type and pinout, refer to the manufacturer's datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER STACK (LOW FORWARD VOLTAGE SCHOTTKY BARRIER DIODE SWITCHING TYPE POWER SUPPLY APPLICATION CONVERTER & CHOPPER APPLICATION)
Lowest to $37.9914
Vishay
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
UNBUMPED FLIP CHIP ARRAY
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,300 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess