EN
  • EN
  • DE

UP1504TSU8

Part No UP1504TSU8
Manufacturer UPI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UPI
Win Source Part Number 388820-UP1504TSU8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UP1504TSU8 CAD Model

Description

The UP1504TSU8 is a synchronous buck controller IC manufactured by uPI Semiconductor Corp. It's designed for applications requiring high efficiency and precise voltage regulation, commonly found in power supplies for various electronic devices.

Applications:

  • Notebook Computers: Used in core voltage regulation for CPUs and GPUs.
  • Desktop Computers: Powering chipsets and memory.
  • Graphics Cards: Providing stable power to GPUs.
  • Solid State Drives (SSDs): Regulating voltage for SSD controllers and memory.
  • Point-of-Load (POL) Converters: Used in distributed power systems.

Features:

  • Synchronous Rectification: Improves efficiency by using MOSFETs as synchronous rectifiers.
  • Adjustable Output Voltage: Allows for flexible voltage settings to meet various application requirements.
  • Over-Current Protection (OCP): Protects the load and the controller from excessive current draw.
  • Under-Voltage Protection (UVP): Shuts down the controller when the input voltage drops below a certain threshold, preventing damage.
  • Soft-Start Function: Limits inrush current during startup, ensuring a smooth and controlled power-up sequence.
  • Voltage Mode PWM Control: Provides stable and accurate voltage regulation.
  • Integrated Gate Drivers: Simplifies design and reduces external component count.

Benefits:

  • High Efficiency: Synchronous rectification minimizes power loss and improves overall system efficiency.
  • Stable Voltage Regulation: Ensures consistent and reliable power delivery to the load.
  • Protection Features: Prevents damage to the load and the controller from various fault conditions.
  • Simplified Design: Integrated features reduce the need for external components, making the design process easier.
  • Cost-Effective: Provides a high-performance solution at a competitive price.

Additional Details:

The UP1504TSU8 typically operates with an input voltage range of 4.5V to 25V and can provide output voltages down to 0.6V. The switching frequency is adjustable, allowing designers to optimize performance for specific applications. It is available in a compact package, making it suitable for space-constrained designs. The specific package type and pinout details would be available on the manufacturer's datasheet.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2688 $63.4400
115+ $1.0411 $119.7265
175+ $1.0085 $176.4875
240+ $0.9760 $234.2400
310+ $0.9436 $292.5160
410+ $0.8459 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,396 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess