EN
  • EN
  • DE

UP0108AMA5-28

Part No UP0108AMA5-28
Manufacturer UPI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UPI
Win Source Part Number 388722-UP0108AMA5-28
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UP0108AMA5-28 CAD Model

Description

The UP0108AMA5-28 is a Power Management Integrated Circuit (PMIC) developed by UPI (uPI Semiconductor Corp.). This PMIC is designed to deliver efficient and reliable power conversion for a wide range of applications. It typically integrates multiple functions such as buck converters, LDO regulators, and protection circuits into a single chip, thereby reducing the board space and component count required in electronic devices.

Applications:

  • Mobile Devices: Used in smartphones, tablets, and other portable devices to manage power consumption and extend battery life.
  • Wearable Technology: Employed in smartwatches, fitness trackers, and other wearable devices to provide regulated power to different components.
  • IoT Devices: Suitable for various Internet of Things (IoT) applications, including sensors, actuators, and communication modules, requiring stable and efficient power supplies.
  • Handheld Gaming Consoles: Used in portable gaming devices to power the processor, display, and other peripherals while maximizing battery runtime.

Features:

  • High Efficiency Conversion: Optimizes power conversion efficiency to minimize power loss and heat generation.
  • Multiple Output Voltage Rails: Provides multiple independent voltage outputs to power various components with different voltage requirements.
  • Programmable Output Voltage: Allows for programming and adjusting output voltages to meet specific system requirements.
  • Integrated Protection Circuits: Includes over-voltage, over-current, and short-circuit protection to safeguard the device and connected components.
  • Compact Package: Available in a small form factor package to save valuable board space.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life and reducing overall power usage.

Benefits:

  • Extended Battery Life: Enhances battery performance in portable applications through high efficiency and low quiescent current consumption.
  • Reduced Board Footprint: Integrates multiple power management functions into a single chip, minimizing the number of external components needed.
  • Improved System Reliability: Prevents damage from electrical anomalies with integrated protection features, increasing system robustness.
  • Simplified Design Process: Streamlines power supply design with integrated features and programmable settings, reducing development time.
  • Cost-Effective Solution: Provides a cost-efficient power management solution by combining multiple functionalities into a single IC.

Technical Specifications (Typical):

While specific specifications may vary, typical characteristics of the UP0108AMA5-28 include an input voltage range of 2.5V to 5.5V, multiple output voltages (e.g., 1.2V, 1.8V, 3.3V), a switching frequency in the MHz range, and comprehensive protection features like OVP, OCP, and SCP. Refer to the official UPI datasheet for detailed specifications and operating conditions.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
UNBUMPED FLIP CHIP ARRAY
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER STACK (LOW FORWARD VOLTAGE SCHOTTKY BARRIER DIODE SWITCHING TYPE POWER SUPPLY APPLICATION CONVERTER & CHOPPER APPLICATION)
Lowest to $37.9914
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS(FAST RECOVERY)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,437 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess