EN
  • EN
  • DE

UP0108BMA5-25

Part No UP0108BMA5-25
Manufacturer UPI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UPI
Win Source Part Number 388725-UP0108BMA5-25
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UP0108BMA5-25 CAD Model

Description

The UP0108BMA5-25 is a power management integrated circuit (PMIC) designed and manufactured by UPI (uPI Semiconductor Corp.). It serves as an efficient and reliable power conversion solution for a broad spectrum of applications. Typically, this PMIC integrates several functions, including buck converters, low dropout regulators (LDOs), and protection circuitry, all within a single chip. This integration minimizes board space requirements and reduces the overall component count.

Applications:

  • Portable Computing Devices: Commonly used in laptops, notebooks, and ultrabooks to manage power distribution and optimize battery performance.
  • Industrial Control Systems: Suitable for use in industrial automation equipment and control systems, where stable and regulated power is essential for reliable operation.
  • Network Devices: Integrated into routers, switches, and other networking hardware to provide efficient power to various components.
  • Storage Solutions: Used in solid-state drives (SSDs) and other storage devices to regulate power to the memory and controller, ensuring consistent performance.

Features:

  • High-Efficiency Conversion: Engineered for high power conversion efficiency, minimizing energy waste and heat generation.
  • Multiple Output Options: Supports multiple voltage outputs to power different components with varying voltage requirements simultaneously.
  • Adjustable Output Voltages: Offers adjustable output voltage settings, allowing for fine-tuning to meet specific application needs.
  • Integrated Protection: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to safeguard the device and connected components.
  • Compact Design: Comes in a compact package to minimize board space usage, making it suitable for space-constrained applications.
  • Low Quiescent Current: Designed to minimize power consumption in standby mode, which extends battery life in portable devices.

Benefits:

  • Extended Battery Life: Maximizes battery life in portable devices through high-efficiency conversion and low quiescent current consumption.
  • Reduced Board Space: Reduces the need for multiple discrete components by integrating several power management functions into a single IC.
  • Enhanced System Reliability: Improves system robustness by preventing damage from voltage or current surges through integrated protection features.
  • Simplified Design: Streamlines power supply design with integrated features and adjustable settings, reducing design complexity and development time.
  • Cost-Effective: Provides a cost-efficient power management solution by combining multiple functionalities into a single IC.

Technical Specifications (Typical):

Typical specifications for the UP0108BMA5-25 include an input voltage range of 2.5V to 5.5V, multiple output voltage options (e.g., 1.2V, 1.8V, 3.3V), a switching frequency in the MHz range, and comprehensive protection mechanisms such as OVP, OCP, and SCP. For detailed specifications and operating conditions, refer to the official UPI datasheet.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
900+ $0.0644 $57.9600
2,185+ $0.0529 $115.5865
3,390+ $0.0512 $173.5680
4,665+ $0.0496 $231.3840
6,025+ $0.0480 $289.2000
8,065+ $0.0430 $346.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,140 pieces
MOQ: 900 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess