EN
  • EN
  • DE

UP6212AQAG

Part No UP6212AQAG
Manufacturer UPI
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841485-UP6212AQAG
Ultra Librarian 3D Model Ultra Librarian UP6212AQAG CAD Model

Description

The UP6212AQAG is a high-efficiency synchronous buck converter manufactured by UPI (uPI Semiconductor Corp.). It is designed to provide a regulated voltage output from a higher voltage input, with a focus on minimizing power loss and size. The device integrates power MOSFETs and control circuitry, enabling a compact and efficient power solution.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other battery-powered devices requiring efficient voltage regulation.
  • Power Banks: Step-down voltage conversion from battery to USB power output.
  • Wearable Electronics: Supplying power to smartwatches, fitness trackers, and other wearable devices.
  • Embedded Systems: Providing regulated power to microcontrollers and peripherals in embedded applications.
  • Solid State Drives (SSDs): Used within SSDs to supply power to the controller and memory chips.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss and maximizes overall efficiency.
  • Integrated MOSFETs: Internal power MOSFETs reduce external component count and simplify board layout.
  • Wide Input Voltage Range: Operates from a broad range of input voltages, accommodating different power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors to suit specific application needs.
  • Low Quiescent Current: Minimizes power consumption in light load conditions, extending battery life.
  • Overcurrent Protection (OCP): Protects the device and the load from damage due to excessive current.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Short Circuit Protection (SCP): Provides protection against short circuits on the output.
  • Thermal Shutdown Protection (OTP): Protects the device from overheating by shutting down when the temperature exceeds a limit.
  • Compact Package: Small form factor package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, resulting in longer battery life for portable devices.
  • Reduced Board Space: Integrated components minimize the required PCB area.
  • Simplified Design: Fewer external components simplify the design process and reduce BOM cost.
  • Enhanced Reliability: Built-in protection features ensure robust and reliable operation.
  • Improved Thermal Performance: High efficiency minimizes heat generation, improving thermal management.

Additional Details:

The UP6212AQAG's specific switching frequency is a design parameter that influences the selection of external components. Consult the device's datasheet for detailed electrical characteristics, application circuit examples, and layout recommendations. Proper PCB layout is crucial for optimal performance and minimizing electromagnetic interference (EMI). The datasheet provides guidelines for component placement and routing to ensure stable and efficient operation. Ensure to check for the latest datasheet revision.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess