EN
  • EN
  • DE

CHA2069-99F

Part No CHA2069-99F
Manufacturer United Monolithic Semiconductors
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1184212-CHA2069-99F
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer United Monolithic Semiconductors
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CHA2069-99F CAD Model

Description

The CHA2069-99F is a Ka-band Low Noise Amplifier (LNA) MMIC (Monolithic Microwave Integrated Circuit) from United Monolithic Semiconductors (UMS). It's designed for use in a variety of high-frequency applications, providing low noise amplification with good gain and linearity.

Applications

  • Satellite Communications: Used in satellite receivers to amplify weak signals.
  • Radar Systems: Employed in radar front-ends to improve receiver sensitivity.
  • Point-to-Point Radio Links: Used in high-frequency communication systems.
  • Instrumentation: Utilized in test and measurement equipment requiring low noise amplification.
  • Defense Applications: Found in various military communication and radar systems.

Features

  • Frequency Range: Typically operates in the Ka-band (26.5-40 GHz). Specific range should be verified in the datasheet.
  • Low Noise Figure: Designed for minimal added noise to the amplified signal.
  • High Gain: Provides significant signal amplification.
  • MMIC Technology: Fabricated using a robust MMIC process for high performance and reliability.
  • Input and Output Matching: Typically designed for 50 Ohm impedance matching.
  • Compact Size: Small footprint allows for integration into compact systems.
  • Single Supply Voltage: Operates from a single positive supply voltage (specific voltage should be verified in the datasheet).

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Extended Communication Range: High gain allows for longer communication distances.
  • Reduced System Noise: Minimizes overall system noise for improved performance.
  • Simplified System Design: MMIC integration simplifies the design and assembly process.
  • High Reliability: MMIC technology provides robust and reliable operation.

Additional Details

The CHA2069-99F is often packaged in a small, surface-mountable package for ease of integration. The specific performance characteristics, such as noise figure, gain, and output power, will vary depending on the operating frequency and bias conditions. It is essential to consult the official datasheet from United Monolithic Semiconductors for detailed specifications and application recommendations. Proper biasing and impedance matching are critical for achieving optimal performance. Careful thermal management may also be necessary to ensure long-term reliability. The device is typically fabricated using a Gallium Arsenide (GaAs) process, known for its excellent high-frequency performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.4965 $98.9930
3+ $40.6126 $121.8378
5+ $39.3435 $196.7175
7+ $38.0743 $266.5201
8+ $36.8052 $294.4416
11+ $32.9977 $362.9747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,102 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess