The ATSAME51J18A-MU-EFP is a high-performance microcontroller from Microchip Technology, renowned for its advanced features and capabilities that cater to a wide range of applications. This microcontroller is part of the SAM E51 series and is designed to deliver efficiency and power in a compact package, making it an ideal choice for industrial control, automotive systems, and IoT devices.
Key Features
- Core: ARM Cortex-M4 running at up to 120 MHz with a Floating Point Unit (FPU) which enables efficient processing for both integer and floating-point operations.
- Memory: Comes with 256KB of SRAM and 512KB of flash memory, providing ample space for complex applications and data storage.
- Connectivity: Offers a range of communication interfaces including SPI, I2C, USART, CAN-FD, and USB, allowing for versatile connectivity options.
- Timer/Counter: Features multiple timer/counters for precise event timing and waveform generation.
- ADC/DAC: Equipped with high-performance Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs) for accurate analog signal processing.
- Security: Integrated hardware-based security features including a Cryptographic Acceleration and Security Module (CASF).
- Supply Voltage: Operates within a supply voltage range of 1.62V to 3.63V, suitable for low-power applications.
- Package: Available in a VQFN package with 64 pins, providing a compact footprint for space-constrained applications.
Applications
The versatility of the ATSAME51J18A-MU-EFP makes it a perfect microcontroller for a diverse set of applications. It's particularly well-suited for:
- Advanced industrial automation and control systems
- Automotive applications requiring robust communication capabilities
- Smart energy solutions and power management systems
- Connected IoT devices that demand high processing power and security
With its combination of performance, memory, connectivity, and security, the ATSAME51J18A-MU-EFP from Microchip Technology stands out as a microcontroller that can meet the challenges of modern embedded design.