EN
  • EN
  • DE

EMVE100ADA220ME55G

Part No EMVE100ADA220ME55G
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 22UF 20% 10V SMD / Downsized, 105C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer United Chemi-Con
Packaging Reel
Capacitance 22μF
Tolerance ±20%
Voltage - Rated 10V
Lifetime at Temp. 1000 Hrs at 105°C
Temperature Range - Operating -40°C ~ 105°C
Polarization Polar
Applications Use For General
Ripple Current at Low Frequency 30mA at 120Hz
Dimension 0.197" Dia (5.00mm)
Height - Seated (Maximum) 0.205" (5.20mm)
Surface Mount Land Size 0.209" L x 0.209" W (5.30mm x 5.30mm)
Mounting Style SMD
Manufacturer Package Radial, Can - SMD
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806725-EMVE100ADA220ME55G
Ultra Librarian 3D Model Ultra Librarian EMVE100ADA220ME55G CAD Model

Description

The EMVE100ADA220ME55G is an aluminum electrolytic capacitor manufactured by United Chemi-Con. These capacitors are commonly used in a wide variety of electronic circuits for filtering, smoothing, and energy storage applications. The "EMVE" series likely denotes a specific series with defined characteristics, such as operating temperature range and lifespan. The value represents 22uF, 100V capacitor.

Applications:

  • Power Supplies: Filtering and smoothing output voltage.
  • Audio Amplifiers: Coupling and decoupling signals.
  • LED Lighting: Smoothing the DC voltage for LEDs.
  • Industrial Equipment: Filtering noise and stabilizing voltage in control circuits.
  • Consumer Electronics: Used in various circuits for filtering and energy storage.

Features:

  • Aluminum Electrolytic Construction: Provides high capacitance in a small size.
  • High Capacitance Value: 22µF capacitance.
  • High Voltage Rating: 100V voltage rating.
  • Long Life: Designed for extended operating life.
  • Wide Operating Temperature Range: Suitable for various operating environments.

Benefits:

  • Effective Filtering: Smooths out voltage ripple in power supplies.
  • Stable Performance: Provides consistent performance over a wide range of temperatures.
  • Long-Term Reliability: Designed for long-term operation.
  • Compact Size: Small size allows for use in space-constrained applications.
  • Cost-Effective Solution: Provides a cost-effective solution for filtering and energy storage.

Additional Details:

The EMVE100ADA220ME55G is designed to have a long operational lifespan, often specified in thousands of hours at its rated temperature. The ESR (Equivalent Series Resistance) is a crucial parameter that affects the capacitor's performance in high-frequency applications. The ripple current rating indicates the amount of AC current the capacitor can handle without overheating. The “55G” likely refers to the case size and lead configuration. Proper polarity is crucial when using electrolytic capacitors, as reverse polarity can cause damage or failure. It typically conforms to RoHS standards.

Detailed technical specifications, such as ESR, ripple current rating, operating temperature range, and lifespan, can be found in the United Chemi-Con datasheet.

You May Also Be Interested in

Rubycon
CAP ALUM 560UF 20% 250V SNAP
Need more? Email Us
EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925
Nichicon
CAP ALUM 820UF 20% 200V SNAP
Lowest to $9.7163
Rubycon
CAP ALUM 4700UF 20% 63V SNAP
Need more? Email Us
Surge Components
10 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Need more? Email Us
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
EPCOS (TDK)
1000 µF 400 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 130mOhm @ 100Hz
Need more? Email Us
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
Need more? Email Us
Vishay
CAP ALUM 1200UF 20% 200V SNAP
Lowest to $10.0244

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0509 $50.1365
2,400+ $0.0417 $100.0800
3,715+ $0.0404 $150.0860
5,120+ $0.0391 $200.1920
6,615+ $0.0378 $250.0470
8,850+ $0.0339 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess