EN
  • EN
  • DE

EKMH100VSN333MQ45T

Part No EKMH100VSN333MQ45T
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description Cap Aluminum Lytic 33000uF 10V 20% (25.4 X 45mm) Snap-In 10mm 0.025 Ohm 3300mA 2000h 105°C / CAP ALUM 33000UF 20% 10V SNAP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer United Chemi-Con
Series KMH
Packaging Bulk
Capacitance 33000μF
Tolerance ±20%
Voltage Rating DC 10V
ESR (Equivalent Series Resistance) 25 mOhm @ 120Hz
Lifetime @ Temp. 2000 Hrs @ 105°C
Operating Temperature Range -40°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 3.3A @ 120Hz
Ripple Current - High Frequency 3.564A @ 100kHz
Lead Spacing 0.394" (10.00mm)
Dimension 1.000" Dia (25.40mm)
Height - Seated (Maximum) 1.772" (45.00mm)
Mounting Style Through Hole
Package Radial, Can - Snap-In
Win Source Part Number 785100-EKMH100VSN333MQ45T
Popularity Medium
Supply and Demand Status Limited
Family Name KMH
Introduction Date May 06, 2007
ECCN EAR99
Country of Origin China, Japan, United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian EKMH100VSN333MQ45T CAD Model

Description

The United Chemi-Con 723442 capacitor is a snap-in type capacitor from United Chemi-Con in the KMH series.

  • Capacitance: 33000μF
  • Voltage Rating: 10V DC
  • Tolerance: ±20%
  • ESR: 25 mOhm @ 120Hz
  • Operating Temperature Range: -40°C to 105°C
  • Lead Spacing: 0.394" (10.00mm)
  • Lifetime: 2000 Hrs @ 105°C
  • Applications: General
  • Package: Radial, Can - Snap-In
  • Supply and Demand: Limited

You May Also Be Interested in

Nichicon
CAP ALUM 6800UF 20% 50V SNAP TH
Need more? Email Us
EPCOS (TDK)
10UF 200V 10X16 SINGLE END
Need more? Email Us
Rubycon
CAP ALUM 4700UF 20% 63V SNAP
Need more? Email Us
Surge Components
10 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Need more? Email Us
Vishay
CAP ALUM 1200UF 20% 200V SNAP
Lowest to $10.0244
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
Cornell Dubilier Electronics (CDE)
CAP ALUM 390UF 450V SCREW
Need more? Email Us
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
Lowest to $2.4336
EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6302 $57.8644
54+ $2.1582 $116.5428
83+ $2.0907 $173.5281
115+ $2.0233 $232.6795
148+ $1.9559 $289.4732
198+ $1.7535 $347.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess