EN
  • EN
  • DE

E36D251LPN641QAB7M

Part No E36D251LPN641QAB7M
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 640UF 250V SCREW / 640 µF 250 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr United Chemi-Con
Series U36D
Package Bulk
Product Status Obsolete
Capacitance 640 µF
Tolerance -10%, +30%
Voltage - Rated 250 V
Lifetime @ Temp. 2000 Hrs @ 85°C
Temperature Range - Operating -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Lead Spacing 0.500" (12.70mm)
Size / Dimension 1.375" Dia (34.93mm)
Height - Seated (Max) 4.625" (117.48mm)
Mounting Type Chassis Mount
Package / Case Radial, Can - Screw Terminals
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0040
Win Source Part Number 1349782-E36D251LPN641QAB7M
Ultra Librarian 3D Model Ultra Librarian E36D251LPN641QAB7M CAD Model

Description

The United Chemi-Con U36D251LPN641QAB7M capacitor is a high-quality aluminum electrolytic capacitor that is suitable for a wide range of general-purpose applications.

  • Capacitance: 640 µF
  • Voltage Rating: 250 V
  • Tolerance: -10%, +30%
  • ESR (Equivalent Series Resistance): Not Specified
  • Lifetime @ Temp.: 2000 Hours @ 85°C
  • Mounting Type: Chassis Mount
  • Package / Case: Radial, Can - Screw Terminals
  • Lead Spacing: 0.500" (12.70mm)
  • Size / Dimension: 1.375" Dia (34.93mm)
  • Height - Seated (Max): 4.625" (117.48mm)
  • Package: 100
  • Status: Obsolete
  • REACH: Unaffected

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP ALUM 390UF 450V SCREW
Need more? Email Us
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 100Hz 2000 Hrs @ 105°C
Need more? Email Us
Surge Components
10 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Need more? Email Us
Rubycon
CAP ALUM 68UF 20% 450V RADIAL
Lowest to $0.9172
Panasonic
CAP ALUM 1000UF 20% 35V SMD
Lowest to $1.7204
Cornell Dubilier Electronics (CDE)
CAP ALUM 27000UF 63V SCREW
Need more? Email Us
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
Lowest to $2.4336
EPCOS (TDK)
1 mF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 110mOhm @ 100Hz 2000 Hrs @ 85°C
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess