The S-8244AAIFN-CEIT2S is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. This integrated circuit is designed for overcharge, overdischarge, and overcurrent protection in lithium-ion (Li-ion) and lithium polymer (Li-Po) battery packs. It features low current consumption, high accuracy voltage detection, and a small package size, making it suitable for portable devices and battery management systems.
Applications:
- Li-ion battery packs
- Li-Po battery packs
- Smartphones
- Tablets
- Wearable devices (smartwatches, fitness trackers)
- Power banks
- Wireless headphones
- Portable media players
Features:
- High-accuracy voltage detection: Ensures precise overcharge, overdischarge, and overcurrent protection.
- Low current consumption: Minimizes battery drain during operation.
- Overcharge detection: Prevents battery damage from excessive charging voltage.
- Overdischarge detection: Prevents battery damage from excessive discharging voltage.
- Overcurrent detection: Protects the battery from excessive discharge current.
- Short-circuit protection: Safeguards the battery and connected devices from short circuits.
- Small package size: Allows for compact battery pack designs.
- Wide operating temperature range: Ensures reliable operation in various environments.
Benefits:
- Enhanced Battery Safety: Prevents battery damage and potential hazards from overcharge, overdischarge, and overcurrent conditions.
- Extended Battery Life: Optimizes battery usage and prevents premature degradation.
- Improved System Reliability: Protects connected devices from damage due to battery faults.
- Reduced Design Complexity: Simplifies battery management system design.
- Compact Solution: Enables smaller and lighter battery pack designs for portable devices.
- Lower Power Consumption: Extends the operating time of battery-powered devices.
Additional Details:
The S-8244AAIFN-CEIT2S typically includes features like a built-in delay circuit for overcurrent detection to avoid false triggering due to inrush currents. It also includes a charge-discharge control function. The specific voltage detection thresholds and current limits are preset and depend on the specific configuration of the part. The IC monitors the voltage and current of the battery and triggers protection circuits when it detects an unsafe condition. The device is commonly available in a small DFN (Dual Flat No-Leads) package. The S-8244 series is RoHS compliant.