EN
  • EN
  • DE

16MCS225MATER

Part No 16MCS225MATER
Manufacturer United Chemi-Con
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1153104-16MCS225MATER
Categories Custom Parts
Manufacturer United Chemi-Con
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 16MCS225MATER CAD Model

Description

The 16MCS225MATER is an aluminum electrolytic capacitor manufactured by United Chemi-Con. It is designed for general-purpose applications requiring a compact and reliable energy storage solution. This capacitor is characterized by its relatively high capacitance value and low impedance, making it suitable for smoothing, filtering, and buffering in electronic circuits.

Applications:

  • Power supplies
  • Audio amplifiers
  • Consumer electronics
  • Industrial equipment
  • LED lighting
  • DC-DC converters

Features:

  • Aluminum electrolytic construction
  • Radial lead type
  • High capacitance value
  • Wide operating temperature range
  • Long life expectancy
  • RoHS compliant

Benefits:

  • Effective smoothing and filtering of DC voltage
  • Stable performance over a wide range of temperatures
  • Long-lasting operation reduces maintenance requirements
  • Environmentally friendly due to RoHS compliance
  • Versatile application in various electronic systems

Additional Details:

The '16' in the part number indicates the voltage rating (16V), and '225M' represents the capacitance value (2.2uF) and tolerance (M = ±20%). The 'ATER' suffix usually refers to the lead-free terminal finish and packaging details. This capacitor is typically used to stabilize voltage levels, reduce ripple, and store energy in electronic circuits. The specific dimensions and ESR (Equivalent Series Resistance) values can be found in the United Chemi-Con datasheet.

Typical Specifications:

  • Voltage Rating: 16V
  • Capacitance: 2.2uF
  • Tolerance: ±20%
  • Operating Temperature: -40°C to +85°C (typical, confirm with datasheet)
  • Life Expectancy: Varies, consult datasheet for specific hours at rated temperature

Designers should consult the United Chemi-Con datasheet to confirm the specific electrical and mechanical characteristics to ensure proper performance in the application. The reliable performance and long life make it a good choice for a wide range of electronic equipment.

You May Also Be Interested in

Applied Micro Circuits Corporation
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Linear Technology
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2442 $58.6080
580+ $0.2004 $116.2320
895+ $0.1942 $173.8090
1,230+ $0.1880 $231.2400
1,595+ $0.1816 $289.6520
2,130+ $0.1629 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess