EN
  • EN
  • DE

UM5079

Part No UM5079
Manufacturer Union Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Union Semiconductor
Win Source Part Number 387685-UM5079
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UM5079 CAD Model

Description

The UM5079 is a Transient Voltage Suppressor (TVS) diode manufactured by Union Semiconductor. This device is designed to protect sensitive electronic components from damage caused by voltage transients, such as electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. It's commonly used in a variety of applications to enhance the reliability and lifespan of electronic equipment.

Applications

  • Protection of I/O ports in consumer electronics
  • ESD protection for mobile devices (smartphones, tablets)
  • Surge protection for communication lines (USB, Ethernet)
  • Protection of automotive electronic control units (ECUs)
  • Safeguarding industrial control systems from voltage spikes
  • Protection of LED lighting systems from surge events

Features

  • Low clamping voltage to minimize stress on protected components
  • Fast response time for effective transient suppression
  • Small surface mount package for space-constrained applications
  • High surge capability to withstand large transient events
  • Low leakage current to minimize power consumption

Benefits

  • Improved system reliability by preventing damage from voltage transients
  • Extended product lifespan due to improved component protection
  • Reduced warranty costs associated with ESD-related failures
  • Simplified circuit design with integrated protection solution
  • Enhanced signal integrity by minimizing signal distortion during transient events

Additional Details

The UM5079 achieves its protective function by rapidly clamping the voltage to a safe level during a transient event, diverting the excess current away from sensitive components. The key parameters to consider when selecting the UM5079 include its standoff voltage, clamping voltage, peak pulse power, and response time. The standoff voltage is the maximum voltage the device can withstand without conducting, while the clamping voltage is the maximum voltage the protected component will experience during a transient. The peak pulse power indicates the device's ability to handle high-energy transients, and the response time reflects how quickly the device can react to a voltage spike. Proper PCB layout is crucial for optimal ESD protection. The UM5079 should be placed as close as possible to the protected component, and trace lengths should be minimized to reduce inductance. A good ground plane is also essential for diverting transient currents. Union Semiconductor provides detailed datasheets and application notes to assist designers in implementing the UM5079 effectively. The device is available in various surface mount packages, such as SOD-323 and SOD-523, offering flexibility in design and manufacturing. By incorporating the UM5079 into their designs, manufacturers can significantly enhance the robustness and reliability of their electronic products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Lowest to $1.9623
Atmel
Lowest to $1.6320
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1,425+ $0.0351 $50.0175
3,475+ $0.0288 $100.0800
5,380+ $0.0279 $150.1020
7,410+ $0.0270 $200.0700
9,580+ $0.0261 $250.0380
12,825+ $0.0234 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,400 pieces
MOQ: 1425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess