EN
  • EN
  • DE

0402WGF8202TCE

Part No 0402WGF8202TCE
Manufacturer UNIOHM CORPORATION
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UNIOHM CORPORATION
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843024-0402WGF8202TCE
Ultra Librarian 3D Model Ultra Librarian 0402WGF8202TCE CAD Model

Description

The UNIOHM CORPORATION 0402WGF8202TCE is a chip resistor designed for surface mount technology (SMT) applications. This component is part of UNIOHM's range of precision resistors, known for their reliability and stable performance. The 0402 package size is extremely compact, making it suitable for high-density circuit boards where space is at a premium. It offers a resistance value of 82 kilo-ohms (82000 ohms).

Applications

  • Consumer Electronics: Used in smartphones, tablets, and other portable devices.
  • Industrial Control Systems: Employed in control circuits, sensors, and instrumentation.
  • Medical Devices: Integrated into monitoring equipment and diagnostic tools.
  • Automotive Electronics: Utilized in engine control units (ECUs) and other vehicle systems.
  • LED Lighting: Used in LED drivers and current limiting circuits.

Features

  • Compact Size: The 0402 package allows for high-density PCB layouts.
  • High Stability: Offers consistent performance over a wide temperature range.
  • Surface Mount Technology: Designed for automated assembly processes.
  • RoHS Compliant: Free from hazardous substances, meeting environmental standards.
  • Precise Resistance Value: Provides accurate resistance for sensitive circuits.

Benefits

  • Reduced Board Space: Enables smaller and more compact electronic devices.
  • Improved Reliability: Ensures stable performance in various operating conditions.
  • Cost-Effective: Offers a balance of performance and affordability.
  • Easy Assembly: Compatible with standard SMT assembly equipment.
  • Environmentally Friendly: Complies with RoHS regulations.

Additional Details

The 0402WGF8202TCE resistor typically has a power rating of 1/16W and a tolerance of 1%. Its temperature coefficient of resistance (TCR) is generally around ±100 ppm/°C. This resistor is suitable for reflow soldering processes. Always refer to the manufacturer's datasheet for specific electrical characteristics, temperature ratings, and soldering guidelines. The 0402 package's dimensions are approximately 1.0mm x 0.5mm, so careful handling is necessary during assembly. This resistor is designed to provide stable and reliable performance in a variety of electronic circuits. The higher resistance value makes it useful in circuits where smaller currents are desired, such as pull-up or pull-down resistors.

You May Also Be Interested in

STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
71,430+ $0.0007 $50.0010
166,670+ $0.0006 $100.0020
250,000+ $0.0006 $150.0000
333,335+ $0.0006 $200.0010
416,670+ $0.0006 $250.0020
600,000+ $0.0005 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 677,390 pieces
MOQ: 71430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess