EN
  • EN
  • DE

UM6264BM-70L

Part No UM6264BM-70L
Manufacturer UMC Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102273-UM6264BM-70L
Categories OEM Parts(T-Z)
Manufacturer UMC Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM6264BM-70L CAD Model

Description

The UM6264BM-70L is an 8K x 8-bit static RAM (SRAM) manufactured by UMC Corporation. It's designed for applications needing moderate memory capacity with a focus on speed. This SRAM provides quick data access, making it suitable for various embedded systems and applications requiring rapid memory operations.

Applications:

  • Embedded Systems: Utilized in microcontrollers and embedded processors for data and code storage.
  • Industrial Control Systems: Integrated into programmable logic controllers (PLCs) and other industrial controllers requiring quick data access.
  • Instrumentation: Employed in testing and measurement equipment for storing calibration data and test results.
  • Medical Devices: Used in portable medical devices needing reliable and fast memory access.
  • Gaming Devices: Integrated into gaming consoles and handheld gaming devices for storing game data.

Features:

  • 8K x 8-bit Memory Organization: Provides a moderate amount of memory for small embedded applications.
  • Fast Access Time: Enables quick data retrieval and storage, enhancing system performance.
  • Low Power Consumption: Minimizes energy usage in battery-powered devices.
  • TTL Compatible Inputs and Outputs: Simplifies interfacing with standard logic circuits.
  • Wide Operating Voltage Range: Adaptable to various system voltage requirements.

Benefits:

  • Efficient Memory Solution: Provides sufficient memory for a wide range of applications.
  • Improved System Performance: Enables faster processing and data throughput due to rapid access times.
  • Extended Battery Life: Low power consumption extends the operational time of battery-powered devices.
  • Simplified System Integration: TTL compatible I/O simplifies interfacing with other components.
  • Increased Reliability: Designed for stable and consistent operation.

Additional Details:

The UM6264BM-70L is available in different package types, including DIP, SOIC, and TSOP. The operating temperature range typically spans from -40°C to +85°C. For detailed electrical specifications, such as supply voltage, input/output voltage levels, and timing characteristics, refer to the manufacturer's datasheet. The datasheet provides precise specifications related to access times, power consumption under different operating conditions, and pin configurations.

This SRAM is designed to provide reliable and efficient memory storage for systems needing a balance of speed and power consumption. Its common use in embedded and industrial applications confirms its dependable performance.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Hewlett Packard
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
U-blox
Lowest to $110.7143

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess