EN
  • EN
  • DE

UM6264-10L

Part No UM6264-10L
Manufacturer UMC Corporation
Catalog Electronic Wholesale
Description 8K x 8 CMOS SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer UMC Corporation
Win Source Part Number 1277200-UM6264-10L
Manufacturer Homepage www.umc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UM6264-10L CAD Model

Description

The UM6264-10L is a high-speed 64K-bit (8K x 8) static RAM (SRAM) manufactured by UMC Corporation. The '-10L' suffix usually indicates a low-power version with an access time of 10 nanoseconds. This makes it suitable for applications requiring both speed and low power consumption.

Applications:

  • Cache Memory: Used as a small, high-speed cache in microprocessor systems.
  • Embedded Systems: Employed as working memory in portable devices and embedded control systems.
  • Battery-Powered Devices: Suitable for applications where low power consumption is critical, such as handheld instruments and remote sensors.
  • Industrial Control Systems: Used in PLCs and other automation equipment requiring fast and reliable memory.

Features:

  • Fast Access Time (10ns): Enables rapid data retrieval and storage.
  • Low Power Consumption: Minimizes power requirements, making it suitable for battery-powered applications.
  • Static Operation: No refresh required, simplifying system design.
  • TTL Compatible Inputs and Outputs: Allows for easy interfacing with standard TTL logic circuits.
  • Single 5V Power Supply: Operates with a single 5-volt power source.

Benefits:

  • Improved System Performance: Fast access times enable quicker data processing and overall system responsiveness.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified System Design: The static nature eliminates the need for refresh circuitry, reducing design complexity.
  • Easy Integration: TTL compatibility facilitates straightforward integration with existing logic circuits.

Additional Details:

The UM6264-10L typically comes in a DIP (Dual In-line Package) or SOJ (Small Outline J-lead) format. It operates over a specific temperature range. The UMC Corporation datasheet provides comprehensive details on electrical characteristics, including access times, supply current, and input/output voltage levels. The chip enable (CE) input allows for power management and can put the device in a low-power standby mode when not being accessed. The combination of high speed and low power makes this SRAM ideal for demanding embedded applications.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess