EN
  • EN
  • DE

UM61L3232AE7(TDOTS)

Part No UM61L3232AE7(TDOTS)
Manufacturer UMC Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102262-UM61L3232AE7(TDOTS)
Categories OEM Parts(T-Z)
Manufacturer UMC Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM61L3232AE7(TDOTS) CAD Model

Description

The UM61L3232AE7(TDOTS) is a high-speed, low-power 32M-bit static RAM (SRAM) manufactured by UMC Corporation. This SRAM device is designed for applications requiring fast access times and low power consumption, making it suitable for a wide range of memory-intensive tasks.

Applications:

  • High-speed cache memory: Used in processors and controllers requiring rapid data access.
  • Networking equipment: Employed in routers, switches, and other networking devices for buffering and data storage.
  • Graphics cards: Utilized in video memory for storing textures and frame buffers.
  • Embedded systems: Integrated into various embedded applications where fast memory access is critical.
  • Industrial control systems: Applied in programmable logic controllers (PLCs) and other control systems requiring reliable and fast data storage.

Features:

  • High-speed access time: Offers quick data retrieval and storage.
  • Low power consumption: Minimizes energy usage in battery-powered and energy-sensitive applications.
  • 32M-bit memory capacity: Provides ample storage for data and program code.
  • Wide operating voltage range: Adaptable to various system voltage requirements.
  • TTL compatible inputs and outputs: Ensures easy interfacing with standard logic circuits.

Benefits:

  • Improved system performance: Enables faster processing and data throughput due to rapid access times.
  • Extended battery life: Low power consumption extends the operational time of battery-powered devices.
  • Increased system reliability: High-quality manufacturing and robust design ensure stable operation.
  • Simplified system integration: TTL compatible I/O simplifies interfacing with other components.
  • Reduced system cost: Optimizes memory usage and reduces the need for external memory components.

Additional Details:

The UM61L3232AE7(TDOTS) typically operates within a specified temperature range (e.g., -40°C to +85°C) and is available in various package types, such as TSOP and SOP. Detailed electrical characteristics include parameters such as supply voltage, input/output voltage levels, and timing characteristics. Refer to the manufacturer's datasheet for precise specifications related to access times, power consumption under different operating conditions, and detailed pin configurations.

The component is designed to meet stringent industry standards for reliability and performance, ensuring it operates consistently in demanding environments. It is a suitable choice for applications where memory performance and power efficiency are paramount.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
U-blox
Lowest to $110.7143
STMicroelectronics
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Lowest to $0.0081

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess