EN
  • EN
  • DE

UM3758-120AM

Part No UM3758-120AM
Manufacturer UMC Corporation
Catalog Electronic Wholesale
Description TRi-STATE ProgrammaBle Encoder/Decoder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer UMC Corporation
Win Source Part Number 1277158-UM3758-120AM
Manufacturer Homepage www.umc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UM3758-120AM CAD Model

Description

The UM3758-120AM is a CMOS encoder/decoder integrated circuit primarily designed for remote control applications. Manufactured by UMC Corporation, this device is commonly used to encode and decode data for wireless transmission, making it suitable for a wide range of consumer and industrial remote control systems.

Applications:

  • Remote controls for televisions and other consumer electronics.
  • Garage door openers.
  • Car alarm systems.
  • Wireless security systems.
  • Industrial remote control systems.

Features:

  • CMOS technology for low power consumption.
  • Encoding and decoding capabilities.
  • Multiple address and data input pins.
  • Built-in oscillator.
  • Low standby current.
  • Easy to interface with RF transmitters and receivers.

Benefits:

  • Extended battery life in remote control devices.
  • Secure data transmission.
  • Flexible configuration options.
  • Simplified system design.
  • Cost-effective solution for remote control applications.

Additional Details:

The UM3758-120AM typically operates with a supply voltage in the range of 3V to 5V, making it compatible with various battery-powered systems. The built-in oscillator eliminates the need for external clock components, further simplifying the design. The device offers multiple address and data input pins, allowing for a large number of possible command combinations. Its low standby current ensures minimal power consumption when the device is not actively transmitting or receiving data. The UM3758-120AM employs a specific encoding scheme to ensure reliable and secure communication between the transmitter and receiver. The most common package for this IC is DIP18. The transmission range depends largely on the transmitter power and receiver sensitivity, but can be adequate for many remote control purposes.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess