EN
  • EN
  • DE

UM3561A

Part No UM3561A
Manufacturer UMC Corporation
Catalog Electronic Wholesale
Description CARACTERISTICAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer UMC Corporation
Win Source Part Number 1277150-UM3561A
Manufacturer Homepage www.umc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UM3561A CAD Model

Description

The UM3561A is a CMOS LSI IC designed for electronic toy applications, specifically to generate multiple siren sounds. Manufactured by UMC Corporation, this integrated circuit is used in various alarm and toy products where a selection of different alarm sounds is required. It offers a simple and cost-effective solution for sound generation.

Applications:

  • Electronic Toys: Used in toy vehicles, toy weapons, and other sound-generating toys.
  • Alarm Systems: Implemented in basic alarm systems to produce siren sounds.
  • Novelty Items: Found in novelty items requiring sound effects, such as keychains or gag gifts.
  • Educational Kits: Integrated into educational electronics kits for teaching sound generation.

Features:

  • Multiple Siren Sounds: Can generate a selection of siren sounds, including ambulance, police, fire engine, and machine gun sounds.
  • CMOS Technology: Utilizes CMOS LSI technology for low power consumption.
  • Simple Interface: Requires minimal external components for operation.
  • Wide Operating Voltage Range: Operates over a broad range of voltages.
  • Cost-Effective: Provides an inexpensive solution for generating sound effects.

Benefits:

  • Versatile Sound Generation: Offers a variety of sound options for different applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Easy Integration: Simplifies circuit design and reduces development time.
  • Reliable Performance: Provides stable and consistent sound output.
  • Compact Solution: Small package size suitable for toy products.

Additional Details:

The UM3561A typically operates with a 3V power supply, making it suitable for battery-powered devices. Different input configurations can be used to select specific sound effects. The output signal can be amplified using a small transistor amplifier to drive a speaker. This IC provides a straightforward solution for adding sound effects to a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess