EN
  • EN
  • DE

QM3014D

Part No QM3014D
Manufacturer UBIQ
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UBIQ
Win Source Part Number 285894-QM3014D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QM3014D CAD Model

Description

The QM3014D is a P-Channel enhancement-mode MOSFET from UBIQ Semiconductor, designed for a broad range of power management and switching applications. It leverages advanced trench technology to deliver low on-resistance and minimize gate charge, contributing to efficient power conversion and reduced switching losses. This MOSFET is characterized by its robust performance and reliability in demanding environments.

Applications

  • Load Switching: Ideal for applications requiring efficient and reliable load switching.
  • Power Management in Portable Devices: Used in smartphones, tablets, and other portable devices for power distribution and control.
  • DC-DC Conversion: Suitable for use in DC-DC converters to improve efficiency and reduce heat generation.
  • Battery Management Systems (BMS): Plays a crucial role in BMS for controlling charging and discharging of batteries.
  • Power Supplies: Incorporated in various power supply designs to regulate voltage and current.

Features

  • P-Channel Enhancement Mode: Simplifies driving circuits and reduces component count.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Reduces switching losses and enhances performance in high-frequency applications.
  • Low Gate Charge (Qg): Reduces driving power requirements and improves switching efficiency.
  • High Avalanche Energy: Provides enhanced robustness and reliability in inductive load switching applications.
  • RoHS Compliant: Ensures environmental compliance.

Benefits

  • Improved Efficiency: Low on-resistance and gate charge contribute to higher efficiency in power conversion applications.
  • Reduced Heat Generation: Lower losses result in less heat dissipation, improving system reliability.
  • Simplified Design: P-Channel configuration simplifies gate drive circuitry.
  • Enhanced Reliability: High avalanche energy rating provides robustness against voltage transients.
  • Compact Solution: Available in surface-mount packages for space-constrained applications.

Technical Specifications (Typical):

  • Drain-Source Voltage (VDS): -30V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): -7A (depending on package and thermal conditions)
  • On-Resistance (RDS(on) @ VGS=-10V): 28 mΩ (typical)
  • Total Gate Charge (Qg): 10 nC (typical)
  • Operating Temperature Range: -55°C to +150°C

The QM3014D offers a combination of performance, reliability, and ease of use, making it a suitable choice for a wide range of power management applications. Its low on-resistance and fast switching speed contribute to efficient power conversion and reduced heat generation, while its robust design ensures reliable operation in demanding environments. The P-Channel configuration simplifies gate drive circuitry, further enhancing its ease of use.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess